EN
  • EN
  • DE
  • IT

LM3670MF-2.5/NOPB

Part No LM3670MF-2.5/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK 2.5V 0.35A SYNC SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 2.5V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 2.5V
Output Current 350mA
Frequency - Switching 1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1053931-LM3670MF-2.5/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM3670MF-2.5/NOPB CAD Model

Description

The LM3670MF-2.5/NOPB is a highly efficient, space-conscious step-down DC-DC converter designed and manufactured by Texas Instruments. This product is part of the LM3670 series, which is known for its low-power voltage regulation solutions, making it ideal for portable and battery-powered applications.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 2.5V, suitable for low-voltage operations in modern electronic circuits.
  • High Efficiency: With an efficiency that can reach up to 92%, this converter ensures minimal energy loss during voltage conversion, which is critical for maximizing battery life in portable devices.
  • Load Capacity: It can deliver up to 600mA of load current, catering to a broad range of applications from microcontrollers to small motors.
  • Low Ripple: The LM3670MF-2.5/NOPB offers low output voltage ripple, providing clean and stable power to sensitive electronic components.
  • Advanced Packaging: Housed in an SOT-23 package, the device is compact and suitable for space-constrained applications.
  • Operating Frequency: The converter operates at 1MHz fixed-frequency PWM, which allows the use of small surface-mount inductors and capacitors, reducing the overall solution size.
  • Temperature Range: It is designed to operate over an industrial temperature range of -40°C to 85°C, ensuring reliability under various environmental conditions.

Applications

The LM3670MF-2.5/NOPB is versatile and can be used in various applications, including but not limited to:

  • Mobile Phones
  • Personal Digital Assistants (PDAs)
  • Wireless Handsets and DSL Modems
  • MP3 Players
  • Portable Media Players
  • Other Battery-Powered Devices

Environmental and Regulatory Compliance

The "NOPB" suffix indicates that this product is part of Texas Instruments' green initiative, confirming that it is lead-free (Pb-Free) and RoHS compliant. This ensures that the LM3670MF-2.5/NOPB meets contemporary environmental standards, minimizing its ecological footprint and making it suitable for use in all regions that enforce such regulations.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Microchip Technology
IC REG BUCK ADJ 500MA 8MSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.2911
Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us
Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us
Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5181 $53.1335
85+ $1.2456 $105.8760
125+ $1.2067 $150.8375
175+ $1.1678 $204.3650
225+ $1.1289 $254.0025
300+ $1.0121 $303.6300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,013 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess