EN
  • EN
  • DE

LM3670MFX-1.875/NOPB

Part No LM3670MFX-1.875/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 1.875V 0.35A SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 2.5V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.875V
Output Current 350mA
Frequency - Switching 1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1053935-LM3670MFX-1.875/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM3670MFX-1.875/NOPB CAD Model

Description

Product Overview: LM3670MFX-1.875/NOPB

The LM3670MFX-1.875/NOPB is a high-efficiency, step-down DC-DC converter designed and manufactured by Texas Instruments. This compact and efficient power management integrated circuit (IC) is an ideal choice for portable and battery-powered applications due to its low power consumption and small footprint.

Key Features

  • Output Voltage: 1.875V fixed output voltage, which ensures a stable supply for consistent performance.
  • High Efficiency: The device operates with a high efficiency that can go up to 92%, reducing heat generation and improving battery life.
  • Load Capability: Capable of delivering up to 600 mA of load current, making it suitable for a wide range of applications.
  • Package: Available in a small 5-pin SOT-23 package, which is ideal for space-constrained applications.
  • Operating Frequency: High 2 MHz fixed-frequency PWM operation allows for the use of tiny surface-mount inductors and capacitors.
  • Low Quiescent Current: The device features a low quiescent current, which is critical for maximizing battery life in portable devices.
  • Thermal Shutdown: Enhanced safety features include thermal shutdown protection to prevent overheating.
  • Lead-Free and RoHS Compliant: The NOPB (No Lead (Pb)) designation indicates this product is environmentally friendly and RoHS compliant.

Applications

The LM3670MFX-1.875/NOPB is versatile and can be used in various applications such as mobile phones, PDAs, MP3 players, digital cameras, and other portable devices where efficient power conversion is critical. Its ability to provide a consistent output voltage with high efficiency makes it an excellent choice for designers looking to optimize power usage and extend battery life without sacrificing performance.

Summary

In summary, the LM3670MFX-1.875/NOPB from Texas Instruments is a reliable and efficient solution for power conversion in portable electronics. Its small package size, high efficiency, and robust feature set make it a top choice for designers aiming to create compact, energy-efficient products.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess