EN
  • EN
  • DE

LT6654AMPS6-5#TRPBF

Part No LT6654AMPS6-5#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.05% TSOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features Series Voltage Reference IC Fixed 5V V ±0.05% 10 mA TSOT-23-6
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C (TA)
Mounting Surface Mount
Package SOT-23-6 Thin, TSOT-23-6
Case / Package TSOT-23-6
Family Name LT6654
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878916-LT6654AMPS6-5#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT6654AMPS6-5#TRPBF CAD Model

Description

Introducing the LT6654AMPS6-5#TRPBF Precision Voltage Reference

The LT6654AMPS6-5#TRPBF is a high-precision, low-noise voltage reference from Analog Devices Inc., designed to offer a stable and accurate reference voltage for various applications. This component is an essential building block in precision measurement, control systems, and high-resolution converters, where stability and accuracy are paramount.

Key Features

  • High Accuracy: The LT6654AMPS6-5#TRPBF provides a precise 5V output with an initial accuracy of ±0.05%. This level of precision is vital for systems requiring a stable voltage reference.
  • Low Temperature Coefficient: With a low temperature coefficient of 2ppm/°C, the device ensures minimal deviation in output over a wide temperature range, maintaining performance under varying environmental conditions.
  • Low Noise: It exhibits exceptionally low noise characteristics, making it suitable for sensitive applications such as medical instrumentation and high-end audio equipment.
  • Long-Term Stability: The LT6654AMPS6-5#TRPBF offers excellent long-term stability, which is crucial for maintaining system accuracy over time without the need for frequent recalibration.
  • Wide Operating Range: This voltage reference can operate over a wide supply range of up to 18V, providing flexibility in system design and compatibility with various circuits.

Applications

  • Precision data conversion
  • High-resolution analog-to-digital converters (ADCs)
  • Digital-to-analog converters (DACs)
  • Industrial instrumentation
  • Automotive systems
  • Medical equipment

Package and Availability

The LT6654AMPS6-5#TRPBF is available in a small 6-lead TSOT-23 package, which is ideal for space-constrained applications. It is also designed for surface-mount technology, facilitating easy integration into automated manufacturing processes. The component is provided in tape and reel packaging, denoted by the 'TRPBF' suffix, which ensures compatibility with high-volume production environments.

In summary, the LT6654AMPS6-5#TRPBF from Analog Devices Inc. is a top-tier choice for designers who require a stable, accurate, and reliable voltage reference. Its combination of precision, low noise, and stability makes it an excellent choice for high-performance electronics where the quality of the voltage reference can significantly impact the overall system accuracy and reliability.

You May Also Be Interested in

Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $2.0073
Texas Instruments
AUTOMOTIVE LOW-DRIFT, LOW-POWER, / Series Voltage Reference IC Fixed 2.048V, 4.096V V ±0.05% 20 mA SOT-23-THIN
Lowest to $6.3679
Diodes Incorporated
IC REG SHUNT
Lowest to $3.2617
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $4.7454
Diodes Incorporated
VREG SHUNT REFERENCE SOT23 T&R 3
Lowest to $0.3841
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $0.7277
Texas Instruments
IC VREF SHUNT ADJ 1% SOT23-3 / Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±1% 15 mA SOT-23-3
Lowest to $0.5200
Linear Technology
V-Ref Precision 4.096V 10mA Automotive 8-Pin CLCC Tray
Lowest to $9.7932

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.6085 $50.4340
10+ $10.3455 $103.4550
15+ $10.0222 $150.3330
21+ $9.6989 $203.6769
27+ $9.3756 $253.1412
36+ $8.4057 $302.6052
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,670 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess