EN
  • EN
  • DE

LM3670MFX-3.3/NOPB

Part No LM3670MFX-3.3/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 3.3V 350MA SOT23-5 / Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 350mA SC-74A, SOT-753
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Package Tape & Reel
Product Status Obsolete
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 2.5V
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 3.3V
Current - Output 350mA
Frequency - Switching 1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number LM3670
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 877367-LM3670MFX-3.3/NOPB
Ultra Librarian 3D Model Ultra Librarian LM3670MFX-3.3/NOPB CAD Model

Description

The LM3670MFX-3.3/NOPB is a high-efficiency, step-down DC-DC converter from Texas Instruments designed to meet the power management needs of a wide array of applications. This compact and efficient module is part of the LM3670 series, which is renowned for its performance in space-constrained and power-sensitive designs.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 3.3V, making it suitable for powering components that require a stable and regulated supply.
  • High Efficiency: With an efficiency of up to 92%, the LM3670MFX-3.3/NOPB minimizes power loss and heat generation, thus ensuring reliable operation even in thermally challenging scenarios.
  • Load Capability: It can deliver up to 600mA of load current, catering to a broad range of power requirements for various electronic devices.
  • Package: The device comes in a small 5-pin SOT-23 package, which is ideal for space-constrained applications.
  • Frequency Operation: It operates at 2MHz fixed-frequency PWM mode which allows the use of tiny surface-mount inductors and capacitors.
  • No-Pb Designation: The NOPB (No Lead) designation indicates that the product is manufactured with a lead-free process, adhering to environmental standards and regulations.

Applications

The LM3670MFX-3.3/NOPB is versatile and can be used in a variety of applications, including:

  • Mobile Phones
  • Handheld Devices
  • Wireless LAN and Bluetooth® Devices
  • MP3 Players
  • Portable Media Players
  • Other Battery-Powered Devices

Additional Benefits

Alongside its primary features, the LM3670MFX-3.3/NOPB also offers additional benefits such as low quiescent current, short-circuit protection, and thermal shutdown. Its automatic PFM-PWM mode transition optimizes efficiency over a wide range of loads. The device also features a low shutdown current of less than 1µA, which significantly extends battery life in portable applications.

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the LM3670MFX-3.3/NOPB is no exception. It is designed to meet the rigorous standards expected from a leading semiconductor manufacturer, ensuring dependable performance for critical applications.

You May Also Be Interested in

Microchip Technology
IC REG BUCK ADJ 500MA 8MSOP
Need more? Email Us
Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463
Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us
Texas Instruments
TPS62160DSGRG4 Texas Instruments Switching Voltage Regulators 3V-17V 1A Step-Down Converters with DCS- datasheet, inventory, & pricing.
Lowest to $0.4715
Maxim Integrated
IC REG CHARGE PUMP 5V 50MA 8PDIP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3787 $55.1480
90+ $1.1313 $101.8170
140+ $1.0959 $153.4260
190+ $1.0606 $201.5140
245+ $1.0252 $251.1740
330+ $0.9192 $303.3360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,719 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess