EN
  • EN
  • DE

LM3671MFX-1.2

Part No LM3671MFX-1.2
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description LM3671, LM3671Q 2MHz, 600mA Step-Down DC-DC Converter | IC REG BUCK 1.2V 600MA SOT23-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Function Step-Down
Topology Buck
Output Type Fixed
Voltage - Input (Minimum) 2.7V
Voltage - Input (Maximum) 5.5V
Min/Fixed Output Voltage 1.2V
Output Current 600mA
Switching Frequency 2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Family Part Number LM3671
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 1199094-LM3671MFX-1.2
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM3671MFX-1.2 CAD Model

Description

LM3671MFX-1.2 Product Image

The LM3671MFX-1.2 from Texas Instruments is a high-efficiency, step-down DC-DC converter designed for use in portable and wireless devices. This micro-power converter is optimized for battery-powered applications due to its low quiescent current and high efficiency over a wide load range.

Key Features:

  • Output Voltage: Fixed 1.2V output with high accuracy.
  • Input Voltage Range: 2.8V to 5.5V, suitable for various battery chemistries.
  • High-Efficiency: Up to 92% efficiency, which is crucial for extending battery life in portable devices.
  • Load Capability: Capable of delivering up to 600mA of load current.
  • Switching Frequency: 2MHz fixed-frequency PWM operation allows for the use of small surface-mount inductors and capacitors, reducing the overall solution size.
  • Low Quiescent Current: 15µA typical, which is ideal for battery-powered applications where extending operational lifetime is important.
  • Power-Saving Mode: Automatically switches to low-power mode during light loads for additional power conservation.
  • Thermal Shutdown: Integrated thermal shutdown feature provides protection against overheating.
  • Package: Available in a small 5-pin SOT-23 package, perfect for space-constrained applications.

Applications:

With its compact size and high efficiency, the LM3671MFX-1.2 is ideal for a wide range of applications, including:

  • Mobile Phones
  • PDAs and Handheld Computers
  • Wireless LAN and Bluetooth Devices
  • Digital Cameras and Portable Media Players
  • GPS Receivers

Additional Information:

The LM3671MFX-1.2 is part of Texas Instruments' LM3671 series of step-down converters, known for their reliability and performance in managing power requirements in modern electronic devices. For detailed technical specifications, application notes, and support documentation, please visit the Texas Instruments website or contact their support team.

Note: Always consult the datasheet and user manual before integrating this component into your design.

You May Also Be Interested in

Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3236 $52.9440
95+ $1.0861 $103.1795
145+ $1.0521 $152.5545
200+ $1.0182 $203.6400
255+ $0.9843 $250.9965
340+ $0.8824 $300.0160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,482 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess