EN
  • EN
  • DE

LM3671TL-3.3/NOPB

Part No LM3671TL-3.3/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 3.3V 0.6A SYNC 5USMD / Conv DC-DC 2.7V to 5.5V Synchronous Step Down Single-Out 3.3V 0.6A 5-Pin DSBGA T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Introduction Date January 11, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Family Name LM3671
Supply and Demand Status Limited
Popularity Medium
Win Source Part Number 778988-LM3671TL-3.3/NOPB
Manufacturer Package 5-DSBGA
Package 5-WFBGA, DSBGA
Mounting SMD
Operating Temperature Range -40°C ~ 85°C (TA)
Synchronous Rectifier Yes
Frequency - Switching 2MHz
Output Current 600mA
Output Voltage 3.3V
Voltage Input MAX 5.5V
Input Voltage MIN 2.7V
Number of Outputs 1
Output Type Fixed
Topology Buck
Output Configuration Positive
Function Step-Down
Packaging Reel package
Manufacturer Texas Instruments
Categories Integrated Circuits (ICs)
Ultra Librarian 3D Model Ultra Librarian LM3671TL-3.3/NOPB CAD Model

Description

The LM3671TL-3.3/NOPB is a high-efficiency, low-noise, step-down DC-DC converter designed and manufactured by Texas Instruments. This advanced power solution is specifically engineered to meet the needs of portable and wireless applications requiring efficient and compact power management. The LM3671TL-3.3/NOPB operates over a wide input voltage range from 2.7V to 5.5V, making it versatile for various battery technologies and system power rails.

Key Features

  • Output Voltage: 3.3V with high precision
  • Output Current: Up to 600mA, suitable for a wide range of applications
  • High Efficiency: Optimized for battery-powered devices to maximize battery life
  • Low Noise Operation: Features a mode that significantly reduces noise, making it ideal for RF and precision analog applications
  • Fast Transient Response: Ensures stable operation during sudden load changes
  • Automatic PFM/PWM Mode Switching: Provides high efficiency over the entire load range
  • Thermal Shutdown and Current Overload Protection: Enhances system reliability and safety
  • Small Footprint: Available in a tiny 5-pin SOT-23 package, saving valuable board space

Applications

The LM3671TL-3.3/NOPB is ideal for a variety of applications, including but not limited to:

  • Mobile Phones and Smart Devices
  • Wireless LAN and Bluetooth Devices
  • Portable Media Players
  • GPS Receivers
  • Digital Cameras

Environmental & Regulatory Information

The "NOPB" suffix in the product code indicates that this device is provided in an eco-friendly "No Lead" (Pb-free) package. It is compliant with RoHS (Restriction of Hazardous Substances) directives, which restrict the use of certain hazardous materials in electrical and electronic equipment.

Ordering & Packaging

The LM3671TL-3.3/NOPB comes in a reliable SOT-23 package and is available for ordering in various reel sizes for manufacturing convenience. Texas Instruments ensures quality and performance, offering industry-leading support and documentation for designers and engineers.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A 20CFP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821
Texas Instruments
TPS62160DSGRG4 Texas Instruments Switching Voltage Regulators 3V-17V 1A Step-Down Converters with DCS- datasheet, inventory, & pricing.
Lowest to $0.4715
Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105
Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us
Texas Instruments
TPS55340RTERG4 Texas Instruments Switching Voltage Regulators 5-A 40-V wide VIN bo ost flyback & SE datasheet, inventory, & pricing.
Lowest to $1.5444
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.2971 $53.1884
10+ $10.9105 $109.1050
15+ $10.5695 $158.5425
20+ $10.2286 $204.5720
26+ $9.8876 $257.0776
34+ $8.8648 $301.4032
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess