EN
  • EN
  • DE
  • IT

LM3673TL-1.5/NOPB

Part No LM3673TL-1.5/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK 1.5V 0.35A SYNC 5USMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 2.7V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.5V
Output Current 350mA
Frequency - Switching 2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -30°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 5-DSBGA
Win Source Part Number 1053955-LM3673TL-1.5/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM3673TL-1.5/NOPB CAD Model

Description

The LM3673TL-1.5/NOPB from Texas Instruments is a highly efficient, space-conscious step-down DC-DC converter, ideal for modern portable devices. It is part of the LM3673 series, which is known for delivering precise, regulated power to sensitive electronics.

Key Features

  • Adjustable Output Voltage: This component provides a fixed output voltage of 1.5V, suitable for low-voltage operations in a variety of applications.
  • High Efficiency: With an advanced synchronous switching regulator design, it offers high efficiency, which is critical for battery-operated devices.
  • Load Capability: It can deliver up to 600mA of load current, ensuring reliable performance for a range of electronic loads.
  • Low Quiescent Current: The quiescent current is minimized to extend battery life in portable applications.
  • Micro SMD Package: The device comes in a tiny, leadless micro SMD package, making it suitable for space-constrained applications.
  • No Power-Supply Sequence Required: It simplifies design considerations by removing the need for power supply sequencing.

Applications

The LM3673TL-1.5/NOPB is versatile and can be used in various applications, including but not limited to:

  • Mobile Phones
  • Personal Digital Assistants (PDAs)
  • Digital Cameras
  • Portable Media Players
  • Wireless Networking Devices

Environmental and Quality Certifications

Compliance with environmental standards and certifications is crucial. The NOPB designation indicates that this product is lead-free and RoHS compliant, reflecting Texas Instruments' commitment to environmental responsibility.

Ordering Information

The part number LM3673TL-1.5/NOPB is used to place orders for this specific voltage variant. For other voltage options or packaging types within the LM3673 series, please refer to the appropriate datasheets or contact Texas Instruments directly.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BUCK 15FC2QFN
Lowest to $3.1282
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG BUCK PRG 1V 600MA 12TDFN
Lowest to $3.3878
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8687
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.3123
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.9484

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess