Product Overview: LM3691TL-1.8/NOPB
The LM3691TL-1.8/NOPB is a highly efficient, space-conscious voltage regulator designed and manufactured by Texas Instruments. This product is a testament to Texas Instruments' commitment to providing power management solutions that meet the rigorous demands of modern electronic devices.
Key Features
- Output Voltage: The LM3691TL-1.8/NOPB provides a fixed output voltage of 1.8V, suitable for a variety of low-voltage applications.
- High Efficiency: With an advanced design focused on power efficiency, this regulator maintains performance while reducing power losses.
- Load Capability: It can supply a maximum load current of up to 500 mA, catering to a wide range of power requirements.
- Temperature Range: This device operates over an industrial temperature range, ensuring reliability in varying environmental conditions.
- Package: Housed in a compact, micro SMD package, the LM3691TL-1.8/NOPB is ideal for space-constrained applications.
- Lead-Free / RoHS Compliant: The NOPB designation indicates that this product is lead-free and RoHS compliant, aligning with environmental standards and regulations.
Applications
The LM3691TL-1.8/NOPB is versatile in its applications, making it a suitable choice for:
- Mobile Phones and Smart Devices
- Portable Media Players
- Wireless LAN Devices
- GPS Receivers
- Other Battery-Powered Devices
Quality and Reliability
Texas Instruments is known for its dedication to quality, and the LM3691TL-1.8/NOPB is no exception. It is designed to meet the stringent quality standards required for industrial and consumer electronics, ensuring a reliable power source for your application.
Technical Support and Resources
For further information, Texas Instruments provides extensive technical documentation, including datasheets, application notes, and design resources. Customers can also access TI's professional support and community forums for guidance and assistance in integrating the LM3691TL-1.8/NOPB into their projects.