EN
  • EN
  • DE

LM3691TLX-1.0/NOPB

Part No LM3691TLX-1.0/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 1V 1A 6DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Buck Switching Regulator IC Positive Fixed 1V 1 Output 1A 6-WFBGA, DSBGA
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -30°C ~ 85°C (TA)
Mounting Surface Mount
Package 6-WFBGA, DSBGA
Case / Package 6-DSBGA (1.5x1.3)
Family Name LM3691
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877371-LM3691TLX-1.0/NOPB
Ultra Librarian 3D Model Ultra Librarian LM3691TLX-1.0/NOPB CAD Model

Description

Product Overview: LM3691TLX-1.0/NOPB

The LM3691TLX-1.0/NOPB is a high-quality, efficient, and versatile voltage regulator designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This regulator is part of TI's extensive portfolio of power management integrated circuits (ICs) that are engineered to meet the demanding requirements of modern electronic devices.

Key Features

  • Output Voltage: The LM3691TLX-1.0/NOPB provides a fixed output voltage of 1.0V, which is ideal for low-voltage applications requiring stable and precise voltage supply.
  • Output Current: It is capable of delivering up to 1A of continuous output current, making it suitable for powering a wide range of ICs and systems.
  • High Efficiency: This voltage regulator is designed for high efficiency, which helps to minimize power loss and heat generation, thereby improving system reliability and performance.
  • Low Dropout: The low dropout (LDO) feature ensures that the regulator maintains a stable output voltage even when the input voltage is very close to the output voltage, which is crucial for battery-powered applications.
  • Thermal Protection: The device includes built-in thermal protection that shuts down the regulator to prevent damage if the temperature exceeds safe operating limits.
  • Small Footprint: The compact micro SMD package allows for a minimal footprint on the PCB, which is essential for space-constrained applications.

Applications

The LM3691TLX-1.0/NOPB is suitable for a variety of applications, including but not limited to:

  • Mobile phones and PDAs
  • Portable media players
  • Wireless LAN and Bluetooth® devices
  • Digital cameras and video recorders
  • GPS receivers

Quality and Reliability

As with all Texas Instruments products, the LM3691TLX-1.0/NOPB is manufactured to the highest quality standards, ensuring robustness and reliability for long-term use. The "NOPB" designation indicates that the product is lead-free (No Lead), reflecting TI's commitment to environmental sustainability.

Ordering and Packaging

The LM3691TLX-1.0/NOPB is available in a micro SMD package and is supplied in tape and reel packaging, which is suitable for automated assembly processes. For detailed ordering and shipping information, customers should consult the Texas Instruments website or contact their local TI sales office.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1995 $51.1920
39+ $2.6253 $102.3867
59+ $2.5432 $150.0488
82+ $2.4612 $201.8184
106+ $2.3791 $252.1846
141+ $2.1330 $300.7530
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,100 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess