The LM385BMX-2.5 is a low-power, adjustable voltage regulator from Texas Instruments. It can provide up to 2.5A of output current and has a wide input voltage range of 2.5V to 40V. This makes it ideal for a wide variety of applications, including battery-powered devices, portable electronics, and industrial control systems.
The LM385BMX-2.5 has a number of features that make it a popular choice for voltage regulation applications. It has a low dropout voltage of 0.5V at 1A, which means that it can provide a stable output voltage even when the input voltage is close to the output voltage. It also has a high efficiency rating of up to 95%, which means that it can help to extend battery life in portable devices and reduce power consumption in industrial control systems.
The LM385BMX-2.5 is available in a small, SOT-223 package, which makes it easy to use in space-constrained applications. It is also RoHS compliant, which means that it does not contain any hazardous materials.
Here is a more detailed overview of the features and benefits of the LM385BMX-2.5:
-
Features:
- Output voltage range: 1.2V to 37V
- Output current: up to 2.5A
- Low dropout voltage: 0.5V at 1A
- Wide input voltage range: 2.5V to 40V
- High efficiency: up to 95%
- Small footprint: SOT-223 package
- RoHS compliant
-
Benefits:
- Extends battery life in portable devices
- Improves power efficiency in industrial control systems
- Provides a reliable and stable voltage source for a wide variety of applications
Here are some examples of applications where the LM385BMX-2.5 can be used:
- Battery-powered devices, such as smartphones, tablets, and laptops
- Portable electronics, such as digital cameras, MP3 players, and GPS devices
- Industrial control systems, such as motor controllers and power supplies
- Medical devices, such as pacemakers and insulin pumps
- Telecommunications equipment, such as routers and switches
Overall, the LM385BMX-2.5 is a versatile and reliable voltage regulator that can be used in a wide variety of applications. It is a good choice for anyone looking for a high-performance, low-power voltage regulator.