EN
  • EN
  • DE

TPA0202PW

Part No TPA0202PW
Manufacturer Texas Instruments
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 03+
Reference case TSSOP-24
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
RoHS State Request Verification
Win Source Part Number 735372-TPA0202PW
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPA0202PW CAD Model

Description

Introducing the TPA0202PW from Texas Instruments

The TPA0202PW is a versatile and powerful audio power amplifier designed by Texas Instruments, a leader in semiconductor solutions. This particular model is part of the TPA series, which is renowned for its high-quality audio amplification. The TPA0202PW is specifically engineered to deliver exceptional audio performance for a wide range of applications.

At the heart of the TPA0202PW is its dual-channel architecture, which provides a stereo output capable of driving speakers with excellent sound clarity. Each channel can deliver up to 2 watts of continuous RMS power into a 4-ohm load, making it an ideal choice for portable and compact audio systems where space is at a premium but audio quality cannot be compromised.

The TPA0202PW boasts a wide supply voltage range from 4.5V to 5.5V, allowing it to be used in various electronic devices, from portable speakers to LCD monitors and TVs. Its high efficiency of 85% ensures minimal heat generation, which is crucial for maintaining the longevity of both the amplifier and the surrounding components.

One of the key features of the TPA0202PW is its thermal and short-circuit protection with auto-recovery. This ensures that the device is safeguarded against common faults, which can prevent damage and improve reliability. Additionally, the amplifier is equipped with a low-power shutdown mode, contributing to energy conservation when the amplifier is not in active use.

For design flexibility, the TPA0202PW is packaged in a 24-pin TSSOP (Thin Shrink Small Outline Package) with PowerPAD™. This compact packaging allows for efficient thermal performance and is well-suited for space-constrained applications. The PowerPAD™ technology also ensures that the device is capable of handling higher power levels without overheating.

Overall, the TPA0202PW from Texas Instruments is a high-quality audio amplifier that offers robust performance, energy efficiency, and reliability. It is an excellent choice for designers and engineers looking to incorporate a superior audio experience into their products.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8315 $53.1465
26+ $3.9644 $103.0744
40+ $3.8405 $153.6200
54+ $3.7166 $200.6964
70+ $3.5927 $251.4890
94+ $3.2210 $302.7740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess