EN
  • EN
  • DE
  • IT

LM385Z-2.5/NOPB

Part No LM385Z-2.5/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 2.5V TO92-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Bulk
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.5V
Output Current 20mA
Tolerance ±3%
Temperature Coefficient 150ppm/°C
Noise - 10Hz to 10kHz 120μVrms
Current - Cathode 20μA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 082747-LM385Z-2.5/NOPB
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian LM385Z-2.5/NOPB CAD Model

Description

The LM385Z-2.5/NOPB is a high-quality, precision micro-power voltage reference diode from Texas Instruments, a renowned global semiconductor company.

  • Output Voltage: fixed 2.5V
  • Operating Current Range: 10µA to 20mA
  • Initial Accuracy: 1%
  • Temperature Coefficient: 30ppm/°C
  • Operating Temperature Range: -40°C to +85°C
  • Package: TO-226AA package
  • RoHS compliant: Yes
  • lead-free: Yes

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIES 14CDIP / Series Voltage Reference IC Fixed ±10V V 10 mA 14-CERDIP
Need more? Email Us
Maxim Integrated
IC VREF SERIES 1% 8DIP
Lowest to $21.0209
Micrel
LM4040 PRECISION MICROPOWER SHUN
Lowest to $0.2913
Analog Devices Inc.
IC VREF SERIES PREC 10V SC-70-5 / Voltage Reference IC V SC-70-5
Lowest to $5.4981
Analog Devices Inc.
IC VREF SERIES 0.1% 8MSOP
Lowest to $36.1868
Texas Instruments
IC VREF SHUNT 0.5% SOT23-3
Lowest to $5.7080
National Semiconductor (TI)
TWO TERMINAL VOLTAGE REFERENCE,
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES PREC 3V SOT-23-3 / Voltage Reference IC V SOT-23-3
Lowest to $3.1695
Ampleon USA Inc.
TLV431A - 1% Accuracy Low-Voltag
Lowest to $0.2670

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3787 $51.1245
325+ $0.3108 $101.0100
500+ $0.3011 $150.5500
690+ $0.2913 $200.9970
890+ $0.2816 $250.6240
1,190+ $0.2525 $300.4750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,600 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess