EN
  • EN
  • DE

LM393ADGK

Part No LM393ADGK
Manufacturer Texas Instruments
Description Dual Differential Comparators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1199301-LM393ADGK
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM393ADGK CAD Model

Description

Texas Instruments

The LM393ADGK is a precision voltage comparator, engineered by the renowned semiconductor manufacturer Texas Instruments. This electronic component is designed to deliver optimal performance in a wide array of applications that require voltage level detection and signal conditioning.

Key Features

  • Dual Comparators: The device includes two independent voltage comparators that can operate at different voltage levels, providing flexibility in multi-voltage systems.
  • Wide Supply Voltage Range: It can function with a supply voltage range from 2V to 36V for single supply operations, and ±1V to ±18V for dual supply applications, making it versatile for various electronic circuits.
  • Low Supply Current: The LM393ADGK is designed for energy-efficient operation, drawing a low supply current, which is particularly beneficial for battery-powered devices.
  • Offset Voltage: It features a low input offset voltage, which enhances the accuracy of the comparator function.
  • Output Configuration: The open collector output configuration allows for wired-AND connections, providing the ability to connect multiple outputs to achieve a collective signal.
  • Input Bias Current: A low input bias current minimizes the effect on input signals, preserving signal integrity.
  • Differential Input Voltage Range: Equipped to handle a differential input voltage range equal to the supply voltage, the LM393ADGK offers a broad operating window for comparing signals.
  • Package: The device is housed in an 8-pin VSSOP (DGK) package that is compact and suitable for space-constrained applications.

Applications

The LM393ADGK is adept for use in a variety of applications, including:

  • Limit comparators
  • Simple analog to digital converters
  • DC motor controls
  • Alarm systems
  • Window comparators
  • Voltage level translators
  • Various forms of signal processing

Quality and Reliability

As with all Texas Instruments products, the LM393ADGK is manufactured to high standards of quality and reliability. It is designed to meet the stringent requirements of industrial and commercial applications, ensuring long-term performance and stability.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
315+ $0.1604 $50.5260
670+ $0.1503 $100.7010
1,035+ $0.1452 $150.2820
1,485+ $0.1350 $200.4750
1,925+ $0.1300 $250.2500
2,405+ $0.1249 $300.3845
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100,030 pieces
MOQ: 315 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess