EN
  • EN
  • DE
  • IT

LM393ADRG4

Part No LM393ADRG4
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description IC DUAL DIFF COMPARATOR 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 2
Output Type CMOS, MOS, Open-Collector, TTL
Supply Voltage - Operating 2 V to 36 V, ±1 V to 18 V
Voltage - Input Offset (Max) 2mV @ 30V
Current - Input Bias (Max) 0.25μA @ 5V
Current - Output (Typ) 20mA
Current - Quiescent (Max) 2.5mA
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1054076-LM393ADRG4
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LM393ADRG4 CAD Model

Description

Product Overview: LM393ADRG4 by Texas Instruments

The LM393ADRG4 is a dual differential comparator manufactured by Texas Instruments, designed to provide a precise and reliable comparison of voltages. These devices are engineered to operate from a single power supply over a wide range of voltages, or from dual supplies for systems that require a more flexible power scheme.

Key Features

  • Wide Supply Range: The LM393ADRG4 can be powered by a supply voltage ranging from 2V to 36V for single supply operations, and ±1V to ±18V for dual supply applications. This wide range allows for compatibility with a variety of electronic systems.
  • Low Supply Current: Designed for energy-efficient performance, the device draws a low supply current, making it suitable for battery-powered devices and other low-power applications.
  • Differential Input Voltage Range: The comparator can handle differential input voltages equal to the supply voltage, ensuring versatility in measuring signals.
  • Output Compatibility: The output can directly interface with TTL, MOS, and CMOS logic systems without the need for pull-up resistors, simplifying circuit design.
  • Low Input Bias Current: This device exhibits a low input bias current, which minimizes errors in high-impedance circuit designs.
  • Package: The LM393ADRG4 is offered in a SOIC-8 package, which is a small outline integrated circuit, providing a compact footprint for space-constrained applications.

Applications

The LM393ADRG4 is ideal for a multitude of applications due to its versatility and robustness. It is commonly used in:

  • Limit comparators
  • Simple analog to digital converters
  • Voltage monitoring
  • Relay drivers
  • Precision voltage regulators
  • Consumer electronics
  • Automotive systems

Reliability and Quality

Texas Instruments is known for its commitment to quality and reliability. The LM393ADRG4 is no exception and is built to meet high industry standards, ensuring stable and consistent performance across a range of environmental conditions.

You May Also Be Interested in

Analog Devices Inc.
IC COMPARATOR 1 GEN PUR 8MSOP
Lowest to $7.9832
Analog Devices Inc.
IC COMPARATOR 2 GEN PUR 10MSOP
Lowest to $31.6522
Texas Instruments
IC COMP TINY R-R CMOS 8-SOIC / Comparator General Purpose Open Drain 8-SOIC
Lowest to $4.1631
Maxim Integrated
IC COMPARATOR 1 GEN PUR SOT23-5
Need more? Email Us
Microchip Technology
IC COMPARATOR 1 GEN PUR SOT23-5
Need more? Email Us
Texas Instruments
DUAL INDUSTRIAL GRADE STANDARD C / Comparator General Purpose Open-Collector, CMOS, MOS, TTL 8-WSON (2x2)
Lowest to $0.2942
Texas Instruments
IC COMPARATOR 1 GEN PUR SOT23-5
Lowest to $2.7899
Maxim Integrated
MAX9119EXK+CLD
Need more? Email Us
Texas Instruments
IC COMP TINY R-R CMOS 8-SOIC / Comparator General Purpose Open Drain 8-SOIC
Lowest to $1.4351

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901

Pricing & Ordering

Quantity Unit Price Ext. Price
470+ $0.1070 $50.2900
1,000+ $0.1002 $100.2000
1,550+ $0.0968 $150.0400
2,225+ $0.0900 $200.2500
2,885+ $0.0867 $250.1295
3,605+ $0.0833 $300.2965
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 61,570 pieces
MOQ: 470 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess