EN
  • EN
  • DE

LM2903BIDSGR

Part No LM2903BIDSGR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description DUAL INDUSTRIAL GRADE STANDARD C  /  Comparator General Purpose Open-Collector, CMOS, MOS, TTL 8-WSON (2x2)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Comparators
Mfr Texas Instruments
Package Tape & Reel
Type General Purpose
Number of Elements 2
Output Type Open-Collector, CMOS, MOS, TTL
Voltage - Supply, Single/Dual (±) 3V ~ 36V, ±1.5V ~ 18V
Voltage - Input Offset (Max) 2.5mV @ 36V
Current - Input Bias (Max) 0.025µA @ 5V
Current - Output (Typ) 21mA @ 5V
Current - Quiescent (Max) 600µA
Propagation Delay (Max) 1µs (Typ)
Temperature Range - Operating -40°C ~ 125°C
Package / Case 8-WFDFN Exposed Pad
Mounting SMD (SMT)
Supplier Device Package 8-WSON (2x2)
Base Product Number LM2903
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-LM2903BIDSGRCT,296-LM2903BIDSGRTR,296-LM2903BIDSGRDKR
Standard Package 3,000
Win Source Part Number 1126875-LM2903BIDSGR
Ultra Librarian 3D Model Ultra Librarian LM2903BIDSGR CAD Model

Description

Product Overview: Texas Instruments LM2903BIDSGR

The Texas Instruments LM2903BIDSGR is a high-performance, dual differential comparator that is part of the industry-standard LM2903 series. These devices are designed for applications that require a comparison of voltages, featuring two independent voltage comparators that operate from a single power supply over a wide range of voltages.

Key Features

  • Wide Supply Range: The LM2903BIDSGR can operate from a single power supply over a range of 2.0 V to 36 V and a dual supply range of ±1.0 V to ±18 V, making it versatile for various applications.
  • Low Supply Current: It is optimized for low-power consumption, drawing a typical supply current of only 0.8 mA, which is independent of the power supply voltage.
  • High Input Offset Voltage: Features a typical input offset voltage of 2 mV, which ensures reliable performance in precision applications.
  • Wide Operating Temperature Range: Capable of operating over a temperature range from -40°C to +125°C, suitable for industrial environments.
  • Output Compatibility: The open-collector outputs can be connected to other open-collector outputs to achieve wired-AND relationships.

Applications

The LM2903BIDSGR is ideal for a wide range of applications, including:

  • Limit comparators
  • Simple analog to digital converters
  • Pulse, square wave, and time delay generators
  • Voltage monitoring
  • Window detectors

Package and Quality

The device comes in a compact 8-pin MSOP (Micro Small Outline Package) that is designed to save space on printed circuit boards. Texas Instruments' commitment to quality ensures that the LM2903BIDSGR meets the stringent requirements of the automotive industry, making it suitable for automotive applications as well.

In summary, the LM2903BIDSGR from Texas Instruments is a reliable and efficient solution for systems requiring voltage comparison. Its wide range of features, including low power consumption, wide voltage supply range, and robust operating temperature, make it an excellent choice for designers looking to optimize their circuits for performance and power efficiency.

You May Also Be Interested in

Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16SSOP
Lowest to $7.2762
Rochester Electronics
IC GP OPAMP 4 CIRCUIT 16LFCSP
Need more? Email Us
Texas Instruments
IC OPAMP JFET 2 CIRCUIT 8DIP
Lowest to $0.5840
Analog Devices Inc.
IC OPAMP VFB 2 CIRCUIT 8MSOP
Lowest to $7.8000
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.0665
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.9399
Rochester Electronics
IC GP OPAMP 2 CIRCUIT 8MSOP
Lowest to $6.1544
Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $3.8016
Rochester Electronics
IC DIFF 1 CIRCUIT 16LFCSP
Lowest to $8.2538

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
195+ $0.2627 $51.2265
465+ $0.2156 $100.2540
720+ $0.2089 $150.4080
990+ $0.2021 $200.0790
1,280+ $0.1954 $250.1120
1,715+ $0.1752 $300.4680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,180 pieces
MOQ: 195 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess