EN
  • EN
  • DE

MC10H135M

Part No MC10H135M
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description Dual J-K Master-Slave Flip-Flop
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 10H
Packaging Tube
Part Status Obsolete(EOL)
Function Set(Preset) and Reset
Type JK Type
Output Type Differential
Number of Elements 2
Number of Bits per Element 1
Clock Frequency 250MHz
Operating Supply Voltage -4.9 V ~ -5.46 V
Current - Quiescent 68mA
Operating Temperature Range 0°C ~ 75°C (TA)
Mounting SMD
Package 16-SOIC (0.209", 5.30mm Width)
Manufacturer Homepage www.onsemi.com
RoHS State Request Verification
Win Source Part Number 732473-MC10H135M
Popularity Medium
Supply and Demand Status Balance
Quantity per package 50
Family Name MC10H135
Introduction Date December 19, 1996
ECCN EAR99
Country of Origin Japan
Halogen Free Compliant
Estimated EOL Date End of life (Obsolete)
Ultra Librarian 3D Model Ultra Librarian MC10H135M CAD Model

Description

ON Semiconductor MC10H135M Dual D-Type Flip-Flop

The MC10H135M is a high-performance integrated circuit designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This dual D-type flip-flop is part of the 10H series, which is renowned for its high-speed and reliable performance in a variety of digital applications.

The MC10H135M features two edge-triggered flip-flops with set and reset capabilities, making it an ideal choice for applications requiring precise timing and control such as frequency division, counters, and control circuits. Each flip-flop has independent data, set, reset, and clock inputs, along with Q and Q-bar outputs, providing flexibility in design and implementation.

Constructed with ECL (Emitter Coupled Logic) technology, this device is capable of operating at exceptionally high speeds while maintaining low power consumption. The MC10H135M is characterized by its short propagation delay times and high noise immunity, which are critical for high-speed digital systems. Furthermore, the device is designed to operate over a wide range of supply voltages, typically from -4.94V to -5.46V, allowing for integration into various system voltages without the need for additional level-shifting components.

The MC10H135M is housed in a 16-pin SOIC package, which is suitable for surface mount technology (SMT) and offers a compact footprint for space-constrained applications. The robust design ensures reliable operation in harsh environments, making it a suitable choice for industrial and commercial applications.

Key features of the MC10H135M include:

  • Dual D-type flip-flops with set and reset
  • High-speed ECL technology
  • Independent inputs for each flip-flop
  • Wide operating voltage range
  • Low power consumption
  • High noise immunity
  • Short propagation delay
  • 16-pin SOIC package for SMT

With its combination of speed, flexibility, and reliability, the ON Semiconductor MC10H135M is an excellent choice for designers looking to implement high-speed digital logic in their systems.

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE DUAL 1BIT 14SOIC
Lowest to $0.5797
Texas Instruments
DUAL NEGATIVE-EDGE-TRIGGERED J-K FLIP-FLOP WITH CLEAR AND PRESET | IC FF JK TYPE DUAL 1BIT 16TSSOP
Lowest to $1.0470
ON Semiconductor
IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.4826
ON Semiconductor
IC FF D-TYPE DUAL 4BIT 24SOP
Need more? Email Us
Texas Instruments
IC JK TYPE POS TRG DUAL 16SO
Lowest to $1.1642
ON Semiconductor
JK Flip Flop | IC FF JK TYPE SNGL 1BIT 8SOIC
Lowest to $5.8766
Texas Instruments
DUAL J-K POSITIVE-EDGE-TRIGGERED FLIP-FLOPS WITH CLEAR AND PRESET
Lowest to $1.3199
Texas Instruments
IC FF D-TYPE SNGL 4BIT 16SOIC
Lowest to $0.4398
Texas Instruments
IC D-TYPE POS TRG DUAL 48SSOP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.5277 $51.1662
15+ $6.9971 $104.9565
23+ $6.7784 $155.9032
31+ $6.5598 $203.3538
40+ $6.3411 $253.6440
53+ $5.6851 $301.3103
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess