EN
  • EN
  • DE

LM393D

Part No LM393D
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description IC DUAL DIFF COMP 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Standard Package 75
Category Integrated Circuits(ICs)
Family Linear - Comparators
Packaging Tube
Type Differential
Number of Elements 2
Output Type CMOS MOS Open-Collector TTL
Voltage - Supply Single/Dual (±) 2 V ~ 36 V ±1 V ~ 18 V
Voltage - Input Offset (Max) 5mV @ 30V
Current - Input Bias (Max) 0.25µA @ 5V
Current - Output (Typ) 20mA
Current - Quiescent (Max) 2.5mA
Operating Temperature Range 0°C ~ 70°C
Package 8-SOIC (0.154" 3.90mm Width)
Mounting Style SMD/SMT
Manufacturer Device Package 8-SOIC
Catalog Comparators - 2 elements
Win Source Part Number 082753-LM393D
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Automation & Process Control, Signal Processing, Power Management
Ultra Librarian 3D Model Ultra Librarian LM393D CAD Model

Description

The LM393D is a highly versatile product from Texas Instruments, a renowned global semiconductor design and manufacturing company.

  • Type: Dual differential comparator
  • Power: Low power
  • Power Supply: Single or dual
  • Offset Voltage: 2.0 mV max for two comparators
  • Package: 8-pin
  • Common-Mode Range: Large
  • Differential Voltage Range: Large
  • Interface: TTL and CMOS
  • Applications: Level detectors, portable computers, battery chargers, alarm and monitoring circuits
  • Automotive Application: Specified

You May Also Be Interested in

Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Open-Drain, Rail-to-Rail TSOT-23-8
Lowest to $1.1877
ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose 8-SOIC
Lowest to $0.1917
Texas Instruments
DUAL PRECISION COMPARATOR WITH O / Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
Lowest to $1.4542
Maxim Integrated
IC COMPARATOR 4 GEN PUR 14TSSOP / Comparator General Purpose Open-Drain 14-TSSOP
Lowest to $3.0560
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Push-Pull, Rail-to-Rail TSOT-23-8
Lowest to $0.9666
Maxim Integrated
IC COMPARATOR 2 W/LATCH 20TSSOP
Lowest to $24.2731
Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14SSOP / Comparator General Purpose 14-SSOP-B
Lowest to $1.5855
Linear Technology
LT6700 - LOW VOLTAGE, DUAL COMPA
Lowest to $4.3657
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8MSOP / Comparator General Purpose Open-Collector 8-MSOP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
1,380+ $0.0363 $50.0940
3,360+ $0.0298 $100.1280
5,210+ $0.0288 $150.0480
7,170+ $0.0279 $200.0430
9,260+ $0.0270 $250.0200
12,400+ $0.0242 $300.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200,000 pieces
MOQ: 1380 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess