EN
  • EN
  • DE

LM2903EDR2G

Part No LM2903EDR2G
Manufacturer ON Semiconductor
Catalog Linear - Comparators
Description IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Comparators
Mfr onsemi
Series -
Package Tape & Reel
Product Status Active
Type General Purpose
Number of Elements 2
Output Type -
Voltage - Supply, Single/Dual (±) 2V ~ 36V, ±1V ~ 18V
Voltage - Input Offset (Max) 7mV @ 5V
Current - Input Bias (Max) 0.25µA @ 5V
Current - Output (Typ) 16mA @ 5V
Current - Quiescent (Max) 1mA
CMRR, PSRR (Typ) -
Propagation Delay (Max) -
Hysteresis -
Temperature Range - Operating -40°C ~ 105°C
Package / Case 8-SOIC (0.154", 3.90mm Width)
Mounting Type Surface Mount
Supplier Device Package 8-SOIC
Base Product Number LM2903
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1357437-LM2903EDR2G
Ultra Librarian 3D Model Ultra Librarian LM2903EDR2G CAD Model

Description

ON Semiconductor LM2903EDR2G Overview

The LM2903EDR2G is a versatile and robust dual differential comparator produced by ON Semiconductor. This high-quality electronic component is designed to provide a reliable solution for voltage comparison applications. The LM2903EDR2G is widely used across various industries, including automotive, industrial, and consumer electronics, where precise voltage monitoring is critical.

Key Features

  • Wide Supply Voltage Range: The LM2903EDR2G operates from a single supply voltage ranging from 2V to 36V, or dual supplies of ±1V to ±18V, making it suitable for a broad array of applications.
  • Low Input Bias Current: The device has a low input bias current, which ensures minimal error in the voltage comparison process and enhances accuracy.
  • Low Input Offset Voltage: The low input offset voltage further contributes to the precision of the comparator, providing stable performance across different environmental conditions.
  • High Gain: With its high gain, the LM2903EDR2G can detect minute differences in voltage levels, making it ideal for critical applications that demand high sensitivity.
  • Wide Operating Temperature Range: The device can operate over a temperature range from -40°C to +125°C, ensuring reliable performance in extreme conditions.
  • Output Compatible with TTL, MOS, and CMOS: The output of the LM2903EDR2G can directly interface with a variety of logic systems, providing flexibility in system design.

Applications

The LM2903EDR2G is adept at handling applications that require voltage level detection and comparison. It is commonly used in:

  • Limit comparators
  • Voltage and current monitoring
  • Relay drivers
  • Precision voltage regulators
  • Window comparators
  • Analog-to-digital converters (ADCs)
  • Zero-crossing detectors

Package and Quality

Encased in a compact SOIC-8 package, the LM2903EDR2G is designed for space-efficient PCB layouts. ON Semiconductor adheres to stringent quality control measures, ensuring that each LM2903EDR2G meets the highest industry standards for performance and reliability.

In summary, the LM2903EDR2G by ON Semiconductor is a highly reliable and versatile comparator that offers precision voltage comparison capabilities, making it an essential component for a multitude of electronic applications.

You May Also Be Interested in

Texas Instruments
QUAD DIFFERENTIAL COMPARATOR
Lowest to $0.4621
Texas Instruments
DIFFERENTIAL COMPARATORS WITH STROBES | IC STROBED DIFF COMPARATOR 8-DIP
Lowest to $0.5239
Texas Instruments
DUAL DIFFERENTIAL COMPARATORS | IC DUAL DIFF COMPARATOR 8-TSSOP
Lowest to $0.1180
Texas Instruments
LinCMOSE DUAL DIFFERENTIAL COMPARATOR | IC DIFF COMPARATOR DUAL 8-DIP
Lowest to $1.5604
Maxim Integrated
Micropower, Low-Voltage, SOT23, Rail-to-Rail I/O Comparators | IC COMPARATOR SGL R-R 8-SOIC
Lowest to $1.4553
Intersil
IC COMPARATOR QUAD PREC 16-SOIC
Lowest to $25.0254
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3361
Texas Instruments
LM6511 180 ns 3V Comparator | IC COMPARATOR 180 NS 3V 8-SOIC
Lowest to $1.9346
Analog Devices Inc.
Ultrafast 7 ns Single Supply Comparator
Lowest to $5.3553

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
265+ $0.1917 $50.8005
640+ $0.1573 $100.6720
985+ $0.1524 $150.1140
1,360+ $0.1475 $200.6000
1,755+ $0.1426 $250.2630
2,350+ $0.1278 $300.3300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 47,500 pieces
MOQ: 265 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess