EN
  • EN
  • DE

LM393N/NOPB

Part No LM393N/NOPB
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description Comparator Dual R-R O/P ±18V/36V 8-Pin PDIP Tube / LM193/LM293/LM393/LM2903 Low Power Low Offset Voltage Dual Comparators | IC COMP DUAL LO PWR 8-DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Use For General
Output Type CMOS, DTL, ECL, MOS, Open-Collector, TTL
Supply Voltage , Single/Dual (±) 2V ~ 36V, ±1V ~ 18V
Voltage - Input Offset (Maximum) 5mV at 30V
Current - Input Bias (Maximum) 0.25μA at 5V
Current - Output 16mA at 5V
Current - Quiescent (Maximum) 2.5mA
Propagation Delay (Maximum) 700ns
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 8-DIP
Mounting Style Through Hole
Supplier Device Package 8-PDIP
Family Part Number LM393
Manufacturer Pack Quantity 40
MSL Level 1 (Unlimited)
Win Source Part Number 1199310-LM393N/NOPB
Manufacturer Homepage www.ti.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Power Management, Industrial
Family Name LM393
Introduction Date October 01, 1999
ECCN EAR99
Country of Origin China , Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM393N/NOPB CAD Model

Description

The LM393N/NOPB is a versatile and widely-used dual differential comparator produced by Texas Instruments, designed for applications requiring a precise and reliable method to compare different voltage levels. This comparator is capable of operating from a single power supply over a wide range of voltages, or from dual supplies for systems that require a symmetrical power source.

Key Features

  • Supply Voltage Range: The device can be powered by a single supply ranging from 2V to 36V, or dual supplies of ±1V to ±18V, making it highly adaptable for various circuit configurations.
  • Low Supply Current: It features a low supply current, typically 0.8mA, which is independent of the supply voltage, contributing to energy-efficient designs.
  • Low Input Bias Current: The input bias current is 25nA, which ensures minimal impact on the circuits being monitored and increases accuracy.
  • Differential Input Voltage Range: The device can handle a differential input voltage range equal to the supply voltage, providing flexibility in measuring signals.
  • Output Compatibility: The open collector output allows for wired-AND connections and makes the LM393N/NOPB compatible with a variety of digital logic families.
  • Operating Temperature Range: It can operate over a temperature range from 0°C to 70°C, suitable for commercial-grade applications.

Applications

The LM393N/NOPB is commonly used in numerous electronic applications such as:

  • Limit comparators
  • Simple analog to digital converters
  • Voltage monitors
  • Relay drivers
  • Precision rectifiers
  • Motor controllers
  • Alarm and security devices

Quality and Reliability

This component is part of Texas Instruments' commitment to high-quality and reliable products. The "NOPB" designation indicates that the product is lead-free (No Lead), in compliance with RoHS (Restriction of Hazardous Substances) regulations, which makes it suitable for use in environmentally sensitive applications.

Overall, the LM393N/NOPB is a practical choice for designers looking for a reliable, cost-effective solution to perform voltage level comparisons in a variety of electronic systems.

You May Also Be Interested in

ON Semiconductor
IC COMP DUAL LV OFFSET MICRO-8 / Comparator
Lowest to $0.3448
Advanced Micro Devices
IDENTITY COMPARATOR, LS SERIES
Lowest to $4.3014
Rochester Electronics
93S46DM
Need more? Email Us
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT23
Lowest to $5.6306
Diodes Incorporated
IC COMPARATOR 4 DIFF 14SO
Lowest to $0.1592
Maxim Integrated
IC COMPARATOR 2 GEN PUR 8CERDIP
Lowest to $3.7006
Texas Instruments
IC DUAL GP LV COMPARATOR 8-SOIC / Comparator General Purpose Open Collector 8-SOIC
Lowest to $0.2533
Analog Devices Inc.
IC HIGH SPEED COMPORATOR 8-C DIP / Comparator
Need more? Email Us
Linear Technology
IC COMPARATOR 4 W/VOLT REF 16SO
Lowest to $7.0016

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6067 $51.5695
205+ $0.4979 $102.0695
315+ $0.4823 $151.9245
430+ $0.4667 $200.6810
555+ $0.4512 $250.4160
745+ $0.4045 $301.3525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,340 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess