EN
  • EN
  • DE

LM3S1133-IBZ50-A2T

Part No LM3S1133-IBZ50-A2T
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 108BGA / MCU 32-bit ARM Cortex M3 RISC 64KB Flash 2.5V/3V/3.3V 108-Pin NFBGA T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Stellaris ARM Cortex-M3S 1000
Packaging Reel package
Core Processor ARM Cortex-M3
Core Size 32-Bit
Speed 50MHz
Connectivity I2C, IrDA, Microwire, SPI, SSI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 44
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Supply Voltage 2.25 V ~ 2.75 V
Data Converters A/D 2x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 108-LFBGA
Manufacturer Package 108-BGA (10x10)
Win Source Part Number 779019-LM3S1133-IBZ50-A2T
Popularity Medium
Supply and Demand Status Limited
Family Name LM3S1133
Introduction Date June 04, 2009
ECCN 3A991.a.2
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM3S1133-IBZ50-A2T CAD Model

Description

The LM3S1133-IBZ50-A2T is a high-performance microcontroller unit (MCU) from Texas Instruments, tailored for a broad range of applications including industrial control, automotive electronics, and home automation. This robust MCU is part of the Stellaris® family, known for their reliable performance and advanced integration.

Key Features

  • Core: The MCU is built around an ARM® Cortex™-M3 processor, which operates at speeds up to 50 MHz, offering a balanced combination of computational power and energy efficiency.
  • Memory: It comes equipped with 256 KB of flash memory and 64 KB of SRAM, providing ample space for complex applications and data storage.
  • I/O Ports: The LM3S1133-IBZ50-A2T features a variety of input/output options, including GPIO pins, serial communication interfaces such as UART, SPI, and I2C, making it highly versatile for interfacing with other components and peripherals.
  • Timers and PWM: Multiple 16/32-bit timers, as well as PWM outputs, offer precise control for time-sensitive tasks and motor control.
  • Analog Features: With an integrated analog-to-digital converter (ADC), the MCU can process analog signals, which is essential for sensor interfacing and real-time data acquisition.
  • Operating Conditions: The LM3S1133-IBZ50-A2T is designed to work in a wide range of temperatures, making it suitable for harsh environments.
  • Power Management: Advanced power management features help to minimize power consumption during idle and active states, extending the life of battery-operated devices.

Applications

The versatile nature of the LM3S1133-IBZ50-A2T allows it to be used in a wide array of applications. It is particularly well-suited for:

  • Industrial control systems
  • Automotive electronics
  • Home automation solutions
  • Portable instrumentation
  • Network appliances

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability. The LM3S1133-IBZ50-A2T is no exception, providing the performance and durability expected from a leading semiconductor manufacturer. With Texas Instruments' extensive support and resources, developers can confidently integrate this MCU into their designs, ensuring a successful and reliable end product.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess