EN
  • EN
  • DE

LM3S1538-IBZ50-A2T

Part No LM3S1538-IBZ50-A2T
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 96KB FLASH 108BGA / MCU 32-bit ARM Cortex M3 RISC 96KB Flash 2.5V/3V/3.3V 108-Pin NFBGA T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Stellaris ARM Cortex-M3S 1000
Packaging Reel package
Core Processor ARM Cortex-M3
Core Size 32-Bit
Speed 50MHz
Connectivity I2C, IrDA, Microwire, QEI, SPI, SSI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 43
Program Memory Size 96KB (96K x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Supply Voltage 2.25 V ~ 2.75 V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 108-LFBGA
Manufacturer Package 108-BGA (10x10)
Win Source Part Number 779028-LM3S1538-IBZ50-A2T
Popularity Medium
Supply and Demand Status Limited
Family Name LM3S1538
Introduction Date June 04, 2009
ECCN 3A991.a.2
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM3S1538-IBZ50-A2T CAD Model

Description

Product Overview: LM3S1538-IBZ50-A2T

The LM3S1538-IBZ50-A2T is a high-performance microcontroller unit (MCU) from Texas Instruments, designed to cater to a wide range of embedded applications. This robust MCU is part of the Stellaris® family, which is renowned for its integration of advanced control peripherals, exceptional processing capabilities, and a variety of connectivity options. The LM3S1538-IBZ50-A2T is an ideal choice for industrial, automotive, and consumer electronics applications where reliability and efficiency are paramount.

Key Features

  • Core: The MCU is built around a powerful ARM® Cortex™-M3 processor core, which operates at speeds up to 50 MHz, delivering the muscle needed for intensive computation tasks.
  • Memory: It comes equipped with a substantial memory portfolio, including 256KB of flash memory for program storage and 64KB of SRAM for data handling, ensuring ample space for complex applications.
  • I/O and Peripherals: The LM3S1538-IBZ50-A2T boasts an array of I/O options and peripherals, including GPIOs, UARTs, I2C, SPI, CAN, and PWM outputs, which facilitate versatile communication and control capabilities.
  • ADCs: It features a 10-bit Analog-to-Digital Converter (ADC) with multiple channels, enabling precise measurement of analog signals.
  • Timers: Multiple 32-bit and 16-bit timers are integrated into the device, providing a range of timing, counting, and capture features.
  • Power Management: Advanced power management features help to optimize power consumption for battery-powered and energy-sensitive applications.
  • Package: The microcontroller is available in a compact 108-ball BGA package, which is suitable for space-constrained applications.

Applications

The versatility of the LM3S1538-IBZ50-A2T makes it an excellent choice for a variety of applications, including but not limited to:

  • Industrial control systems
  • Automotive control units
  • Home automation
  • Portable medical devices
  • Smart sensors and instrumentation

With its powerful ARM Cortex-M3 core, extensive memory, and a wide range of peripherals, the LM3S1538-IBZ50-A2T from Texas Instruments is engineered to meet the demands of modern embedded systems, delivering both performance and reliability in a compact form factor.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess