EN
  • EN
  • DE

LM3S1D21-IQC80-A2

Part No LM3S1D21-IQC80-A2
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 100LQFP  /  ARM® Cortex®-M3 series Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Texas Instruments
Series Stellaris® ARM® Cortex®-M3S 1000
Package Tray
Product Status Obsolete
Core Processor ARM® Cortex®-M3
Core Size 32-Bit Single-Core
Speed 80MHz
Connectivity EBI/EMI, I²C, IrDA, LINbus, Microwire, SPI, SSI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 67
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 96K x 8
Supply Voltage - Operating 1.235V ~ 1.365V
Data Converters A/D 8x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number LM3S1D21
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 2156-LM3S1D21-IQC80-A2-TI,TEXTISLM3S1D21-IQC80-A2,-LM3S1D21-IQC80
Standard Package 90
Win Source Part Number 1182463-LM3S1D21-IQC80-A2
Ultra Librarian 3D Model Ultra Librarian LM3S1D21-IQC80-A2 CAD Model

Description

The LM3S1D21-IQC80-A2 is a high-performance microcontroller unit (MCU) from the renowned semiconductor manufacturer Texas Instruments (TI). This advanced piece of technology is part of the Stellaris® LM3S series, which is designed to offer a balanced combination of performance, power efficiency, and innovative features suitable for a broad range of applications.

Key Features

  • Core: The LM3S1D21-IQC80-A2 is built around an ARM® Cortex™-M3 processor core, which runs at a maximum frequency of up to 80 MHz, providing a robust platform for embedded applications that require efficient data processing and real-time operation.
  • Memory: It comes equipped with 256 KB of flash memory and 64 KB of SRAM, offering ample space for program storage and smooth execution of complex tasks.
  • I/O and Peripherals: This MCU includes a variety of peripherals such as multiple serial communication interfaces (UART, SPI, I2C), 12-bit ADCs, PWM outputs, and general-purpose I/O pins, enabling designers to interface with a wide range of external components and sensors.
  • Power Management: TI's power management technology ensures that the LM3S1D21-IQC80-A2 is capable of operating in a low-power mode, making it ideal for battery-powered and energy-sensitive applications.
  • Package: The device is available in a 100-pin LQFP package, which is conducive to compact and space-constrained designs.
  • Temperature Range: It operates over an industrial temperature range, ensuring reliable performance even in harsh environmental conditions.
  • Development Support: TI provides extensive support for development, including software libraries, development kits, and a strong online community, to help accelerate the design process and bring products to market faster.

Applications

The LM3S1D21-IQC80-A2 is versatile enough to be used in a multitude of applications such as industrial control systems, home automation, point-of-sale machines, medical devices, and network appliances. Its robust set of features and support for various communication protocols make it an excellent choice for designers seeking a reliable and flexible MCU solution.

Conclusion

In summary, the LM3S1D21-IQC80-A2 from Texas Instruments is a powerful and efficient microcontroller that offers a rich feature set for a wide array of embedded applications. Its combination of processing power, memory capacity, and peripheral integration, along with TI's renowned support, makes it an attractive option for engineers and developers looking to create sophisticated and reliable products.

You May Also Be Interested in

CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess