EN
  • EN
  • DE

LM3S2110-IBZ25-A2

Part No LM3S2110-IBZ25-A2
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description Stellaris LM3S2110 Microcontroller | IC MCU 32BIT 64KB FLASH 108BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Core Processor ARM Cortex-M3
Data Bus Width 32-Bit
Speed 25MHz
Connectivity CANbus, I2C, IrDA, Microwire, SPI, SSI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
The number of I/O 40
Program Memory Size 64KB
Program Memory Type FLASH
Date RAM Size 16K x 8
Supply Voltage 2.25V ~ 2.75V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 108-LFBGA
Supplier Device Package 108-BGA
Family Part Number LM3S2110
Manufacturer Pack Quantity 184
MSL Level 3 (168 Hours)
Win Source Part Number 1199357-LM3S2110-IBZ25-A2
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM3S2110-IBZ25-A2 CAD Model

Description

Product Overview: LM3S2110-IBZ25-A2

The LM3S2110-IBZ25-A2 is a high-performance microcontroller unit (MCU) from Texas Instruments, designed for a wide range of industrial and commercial applications. This ARM Cortex-M3 based microcontroller provides an optimal balance of processing power, energy efficiency, and I/O capabilities to meet the demands of sophisticated embedded systems.

Key Features:

  • Core: At its heart, the LM3S2110-IBZ25-A2 features a powerful ARM Cortex-M3 processor core running at up to 50 MHz, delivering exceptional performance and responsiveness for complex tasks and real-time processing requirements.
  • Memory: The device includes 64KB of Flash memory and 16KB of SRAM, providing ample space for application code and data storage without the need for external memory components.
  • I/O Capabilities: It boasts a versatile set of I/O options, including GPIOs, serial communication interfaces like UART, SPI, and I2C, as well as analog-to-digital converters (ADCs) for interfacing with sensors and other analog devices.
  • Power Efficiency: Designed with energy efficiency in mind, this MCU features multiple power-saving modes, making it suitable for battery-powered and energy-conscious applications.
  • Package: The LM3S2110-IBZ25-A2 is available in a compact 108-ball BGA (IBZ) package, which is ideal for space-constrained applications.
  • Temperature Range: It operates over an industrial temperature range of -40°C to 85°C, ensuring reliable performance in harsh environmental conditions.

Applications:

The versatile feature set of the LM3S2110-IBZ25-A2 makes it suitable for a variety of applications, including but not limited to:

  • Industrial control systems
  • Automation and process control
  • Medical devices
  • Instrumentation
  • Networking equipment
  • Consumer electronics

With its robust design, the LM3S2110-IBZ25-A2 from Texas Instruments is a reliable choice for developers looking to create efficient and powerful embedded systems. Its integration of advanced features and processing capabilities into a single chip makes it an ideal solution for a multitude of electronic applications.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess