EN
  • EN
  • DE

LM3S2412-IQC25-A2

Part No LM3S2412-IQC25-A2
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description Stellaris® LM3S2412 Microcontroller | IC MCU 32BIT 96KB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Core Processor ARM Cortex-M3
Data Bus Width 32-Bit
Speed 25MHz
Connectivity CANbus, I2C, IrDA, Microwire, SPI, SSI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
The number of I/O 49
Program Memory Size 96KB (96K x 8)
Program Memory Type FLASH
Date RAM Size 32K x 8
Supply Voltage 2.25V ~ 2.75V
Data Converters A/D 3x10b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Family Part Number LM3S2412
Manufacturer Pack Quantity 90
MSL Level 3 (168 Hours)
Win Source Part Number 1199360-LM3S2412-IQC25-A2
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM3S2412-IQC25-A2 CAD Model

Description

Introducing the LM3S2412-IQC25-A2 Microcontroller

The LM3S2412-IQC25-A2 is a high-performance microcontroller unit (MCU) from Texas Instruments, designed for a wide range of industrial and consumer applications. This powerful MCU is based on the ARM Cortex-M3 processor, which delivers exceptional computing capabilities while maintaining energy efficiency. The LM3S2412-IQC25-A2 is ideal for those seeking a reliable and versatile microcontroller for their embedded systems.

Key Features

  • Core: ARM Cortex-M3 processor, capable of speeds up to 25 MHz, provides a perfect balance between performance and power consumption.
  • Memory: Equipped with 64 KB of Flash memory and 16 KB of SRAM, allowing for robust application development and efficient data handling.
  • I/O Options: Offers a variety of I/O options including GPIO, PWM, I2C, SPI, and UART interfaces, ensuring versatile connectivity for peripherals.
  • Analog Capabilities: Features an integrated Analog-to-Digital Converter (ADC) with multiple channels, enabling the MCU to interface with analog sensors and devices.
  • Supply Voltage: Operates within a supply voltage range of 3.0 V to 3.6 V, ensuring compatibility with a wide range of power sources and systems.
  • Temperature Range: Operable across an industrial temperature range, making it suitable for harsh environments.
  • Packaging: Available in a compact 100-pin LQFP (Low-Profile Quad Flat Package), which is ideal for space-constrained applications.

Applications

The LM3S2412-IQC25-A2 MCU is adept at handling the demands of complex embedded systems. It is commonly used in applications such as:

  • Industrial control systems
  • Home automation
  • Medical devices
  • Point-of-sale machines
  • Networking equipment

Support and Resources

Texas Instruments provides comprehensive support for the LM3S2412-IQC25-A2, including detailed datasheets, technical documentation, and software tools. Developers can also access a wide range of community forums and technical resources to facilitate the design and development process.

With its robust feature set and Texas Instruments' renowned support, the LM3S2412-IQC25-A2 is a smart choice for engineers and developers looking to push the boundaries of what's possible with their embedded systems.

You May Also Be Interested in

Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess