EN
  • EN
  • DE

LM3S2601-IQC50-A2T

Part No LM3S2601-IQC50-A2T
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 100LQFP / MCU 32-bit ARM Cortex M3 RISC 128KB Flash 2.5V/3V/3.3V 100-Pin LQFP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Stellaris ARM Cortex-M3S 2000
Packaging Reel package
Core Processor ARM Cortex-M3
Core Size 32-Bit
Speed 50MHz
Connectivity CAN, I2C, IrDA, Microwire, SPI, SSI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 60
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 32K x 8
Supply Voltage 2.25 V ~ 2.75 V
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 100-LQFP
Manufacturer Package 100-LQFP (14x14)
Win Source Part Number 779044-LM3S2601-IQC50-A2T
Popularity Medium
Supply and Demand Status Limited
Family Name LM3S2601
Introduction Date June 04, 2009
ECCN 3A991.a.2
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM3S2601-IQC50-A2T CAD Model

Description

Product Overview: LM3S2601-IQC50-A2T

The LM3S2601-IQC50-A2T is a high-performance microcontroller unit (MCU) from Texas Instruments, designed for industrial and embedded applications. As a member of the Stellaris® LM3S series, this MCU integrates a powerful ARM® Cortex™-M3 processor core, providing users with a robust platform for developing sophisticated control systems.

Key Features

  • Core: ARM Cortex-M3 processor operating at up to 50 MHz, delivering exceptional computational speed and efficiency for handling complex tasks.
  • Memory: Equipped with a generous set of on-chip memory, including 64KB of Flash memory for program storage and 20KB of SRAM for data handling.
  • Communication Interfaces: Offers a variety of communication options such as I2C, SPI, UARTs, and SSI, facilitating easy integration with peripheral devices and other components within a system.
  • GPIO: Features multiple General-Purpose Input/Output (GPIO) pins that provide flexible interface options with a wide range of external devices.
  • ADC: Includes a 10-bit Analog-to-Digital Converter (ADC) with multiple channels, enabling the MCU to interface with analog sensors and convert their signals for digital processing.
  • Timers: Comes with a comprehensive timer system including PWM outputs for precise control over motor functions and other time-sensitive operations.
  • Temperature Range: Operates reliably over an industrial temperature range, making it suitable for harsh environments.
  • Package: Available in a compact 100-pin LQFP (Low-Profile Quad Flat Package), optimizing board space without compromising on functionality.

Applications

The LM3S2601-IQC50-A2T is ideal for a wide range of applications, particularly where robust control and communication capabilities are essential. Typical applications include industrial automation systems, robotics, point-of-sale machines, medical devices, and smart instrumentation. Its versatile feature set ensures that it can meet the demands of complex and varied tasks within these fields.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LM3S2601-IQC50-A2T is no exception. It is designed to meet the rigorous standards expected in industrial applications, ensuring reliability and longevity even in the most challenging conditions.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess