EN
  • EN
  • DE

LM3S2637-IQC50-A2T

Part No LM3S2637-IQC50-A2T
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 100LQFP / MCU 32-bit ARM Cortex M3 RISC 128KB Flash 2.5V/3V/3.3V 100-Pin LQFP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Stellaris ARM Cortex-M3S 2000
Packaging Reel package
Core Processor ARM Cortex-M3
Core Size 32-Bit
Speed 50MHz
Connectivity CAN, I2C, IrDA, Microwire, SPI, SSI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 46
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 32K x 8
Supply Voltage 2.25 V ~ 2.75 V
Data Converters A/D 4x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 100-LQFP
Manufacturer Package 100-LQFP (14x14)
Win Source Part Number 779048-LM3S2637-IQC50-A2T
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1k pcs
Family Name LM3S2637
Introduction Date June 04, 2009
ECCN 3A991.a.2
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM3S2637-IQC50-A2T CAD Model

Description

The LM3S2637-IQC50-A2T is a high-performance microcontroller unit (MCU) from Texas Instruments renowned for its robust processing capabilities and versatile features. This product is part of the Stellaris® LM3S series, which is designed to cater to a wide range of embedded applications requiring a balance between performance and power efficiency.

At the heart of the LM3S2637-IQC50-A2T is a powerful ARM® Cortex™-M3 processor core, which operates at a frequency of up to 50 MHz. This core provides the computational power necessary to handle complex tasks and algorithms, making it ideal for industrial control, automotive, and consumer electronics applications. The MCU also includes a floating-point unit (FPU) that enhances its ability to perform math-intensive operations.

The device comes equipped with 256KB of flash memory and 64KB of SRAM, offering ample space for application code and data storage. With these memory capacities, developers have the flexibility to implement sophisticated programs without worrying about space constraints.

Connectivity is a key feature of the LM3S2637-IQC50-A2T, providing a range of interfaces such as I2C, SPI, UARTs, and CAN for communication with peripherals and other devices. This makes it highly adaptable to various communication requirements in embedded systems. Additionally, the MCU includes a set of GPIO pins that can be configured for various input/output functions, enhancing its adaptability to different hardware scenarios.

The LM3S2637-IQC50-A2T also boasts a rich set of peripherals, including timers, PWM outputs, and analog-to-digital converters (ADCs). These peripherals support a wide array of functions, from precise time measurements to analog signal processing, thus providing developers with tools to create responsive and accurate control systems.

Safety and reliability are paramount for Texas Instruments, and the LM3S2637-IQC50-A2T is no exception. It includes features such as watchdog timers and a brown-out reset to maintain system integrity under adverse conditions. With its extended temperature range, this MCU is designed to operate reliably in challenging environments.

Overall, the LM3S2637-IQC50-A2T from Texas Instruments is a versatile and powerful microcontroller that offers a comprehensive set of features suitable for a multitude of embedded applications.

You May Also Be Interested in

Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess