EN
  • EN
  • DE

LM3S2D93-IBZ80-A2

Part No LM3S2D93-IBZ80-A2
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 108BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete(EOL)
Core Processor ARM Cortex-M3
Part Core Size 32-Bit
Speed(Frequency) 80MHz
Number of I/O 67
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
Data RAM Size 96K x 8
Supply Voltage - Operating 1.235 V to 1.365 V
Data Converters A/D 16x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 108-BGA (10x10)
Win Source Part Number 131149-LM3S2D93-IBZ80-A2
Popularity Medium
Supply and Demand Status Limited
Quantity per package 184
Ultra Librarian 3D Model Ultra Librarian LM3S2D93-IBZ80-A2 CAD Model

Description

The Texas Instruments LM3S2D93-IBZ80-A2 is a high-performance microcontroller from Texas Instruments, a leading global semiconductor company.

  • Processor Core: 32-bit ARM Cortex-M3 processor core
  • Operating Frequency: Up to 80 MHz
  • Flash Memory: 256KB
  • SRAM: 50KB
  • Peripherals: UART, I2C, SSI/SPI, CAN, USB, and Ethernet MAC and PHY
  • ADC: 12-bit ADC (Analog to Digital Converter)
  • Timers: Variety of timers
  • Voltage Range: 2.0V to 3.6V
  • Power-Saving Modes: Yes
  • Package: 108-pin BGA (Ball Grid Array) package
  • Compliance: RoHS compliant
  • Temperature Range: Industrial temperature ranges (-40°C to 85°C)

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.4649 $61.8596
8+ $12.6891 $101.5128
13+ $12.2926 $159.8038
17+ $11.8960 $202.2320
22+ $11.4995 $252.9890
30+ $10.3099 $309.2970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess