EN
  • EN
  • DE

TSB43AB21AIPDTEP

Part No TSB43AB21AIPDTEP
Manufacturer Texas Instruments
Catalog Interface - Controllers
Description IC PHY/LINK LAYER CTRLR 128-TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Protocol IEEE 1394
Purpose Physical Layer Controller
Standards IEEE 1394-1995, 1394a-2000, OHCI, Firewire, i.Link
Supply Voltage - Operating 3.3V
Temperature Range - Operating -40°C to 85°C
Case / Package 128-TQFP (14x14)
Win Source Part Number 035272-TSB43AB21AIPDTEP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TSB43AB21AIPDTEP CAD Model

Description

TSB43AB21AIPDTEP - Texas Instruments IEEE 1394a-2000 OHCI PHY/Link-Layer Controller

The TSB43AB21AIPDTEP is a high-performance IEEE 1394a-2000 compliant integrated circuit brought to you by Texas Instruments. This advanced semiconductor device is designed to manage both the physical and link layers of the IEEE 1394-1995 standard serial bus protocol, commonly known as FireWire. The product is engineered to meet the stringent requirements of the Enhanced Product (EP) portfolio, which ensures extended temperature performance and heightened reliability for mission-critical applications.

Key Features:

  • Compliance: Fully compliant with the 1394 Open Host Controller Interface (OHCI) specification, enabling seamless integration with a variety of host systems.
  • Data Transfer Rates: Supports S100 (100 Mbps), S200 (200 Mbps), and S400 (400 Mbps) data transfer rates, catering to high-speed peripheral connectivity needs.
  • Ports: Equipped with two cable ports, each capable of supporting connection to 4.5 meters of cable at S400 speed, providing flexibility in system design.
  • Enhanced Durability: As part of the EP product line, it operates reliably across an extended temperature range, making it suitable for industrial and automotive applications.
  • Deep FIFOs: Features deep FIFOs to handle high bandwidth and ensure data integrity during transfer.
  • Advanced Power Management: Includes power management provisions that support both global and selective suspend modes for energy efficiency.

Applications:

The TSB43AB21AIPDTEP is versatile in its applications, suitable for a wide array of uses including but not limited to:

  • Industrial control systems
  • Automotive infotainment and diagnostics
  • Professional audio and video equipment
  • Networking and storage systems
  • Test and measurement instruments

With its robust design and adherence to industry standards, the TSB43AB21AIPDTEP from Texas Instruments is an ideal solution for developers looking to incorporate high-speed data transfer capabilities into their systems while maintaining reliability and performance in extreme conditions. Its inclusion in the EP product line further assures users of its quality and suitability for use in environments where standard components might not suffice.

You May Also Be Interested in

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Microchip Technology
IC USB PWR CTRLR DUAL 8-SOIC
Lowest to $0.5232
Maxim Integrated
IC MASTER I2C-1WIRE 1CH SOT-6
Lowest to $1.1792
Texas Instruments
IC PHY/LINK LAYER CTRLR 196-BGA
Lowest to $14.4049
Microchip Technology
USB 2.0 Hi-Speed Hub Controller | IC USB 2.0 4PORT HUB CTLR 36-QFN
Need more? Email Us
Microchip Technology
IC USB PWR CTRLR DUAL 8-SOIC
Need more? Email Us
Texas Instruments
IC 1394 LINK LAYR CNTRLR 128TQFP
Lowest to $17.7601
NXP / Nexperia
IC USB PD PHY TYPE C 20HVQFN
Lowest to $2.2529
Cypress Semiconductor Corp
IC CONTROLLER USB 48FBGA
Lowest to $40.3395

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.0170 $60.0680
9+ $12.3217 $110.8953
13+ $11.9366 $155.1758
18+ $11.5516 $207.9288
23+ $11.1665 $256.8295
30+ $10.0114 $300.3420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,800 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess