EN
  • EN
  • DE

LM3S5G51-IQC80-A2

Part No LM3S5G51-IQC80-A2
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description MCU 32-bit Stellaris ARM Cortex M3 RISC 384KB Flash 1.3V/3.3V 100-Pin LQFP Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package LQFP
Core Architecture ARM
Data Bus Width 32 b
Frequency 80 MHz
Height 1.6 mm
Interface CAN, I2C, I2S, IrDA, LIN, SPI, UART, USART, USB
Lead Free Contains Lead
Length 14 mm
Max Frequency 80 MHz
Maximum Operating Temperature 85 °C
Max Supply Voltage 3.6 V
Memory Size 384 kB
Memory Type FLASH
Min Operating Temperature -40 °C
Min Supply Voltage 3 V
Mount Surface Mount
Number of A/D Converters 2
Number of ADC Channels 2
Number of Bits 12
Number of I/Os 67
Number of Pins 100
Number of Programmable I/O 67
Number of PWM Channels 6
Number of Timers/Counters 4
Number of UART Channels 3
Operating Supply Voltage 3.3 V
Oscillator Type Internal
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Radiation Hardening No
RAM Size 64 kB
REACH SVHC No SVHC
RoHS Compliant
Thickness 1.4 mm
Watchdog Timer Yes
Width 14 mm
Win Source Part Number 963146-LM3S5G51-IQC80-A2
Categories Embedded - Microcontrollers
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM3S5G51-IQC80-A2 CAD Model

Description

The LM3S5G51-IQC80-A2 is a high-performance microcontroller unit (MCU) from Texas Instruments, renowned for its robust architecture and versatile features. Designed to cater to a wide range of applications, this microcontroller is part of the Stellaris® LM3S series, which is well-suited for industrial, automotive, and consumer electronics markets.

Key Features

  • Core: The MCU is built around an ARM® Cortex™-M3 processor core, which operates at a maximum frequency of 80 MHz, delivering efficient processing capabilities for complex algorithms and control systems.
  • Memory: It comes equipped with 256 KB of flash memory and 64 KB of SRAM, providing ample space for application code and data storage without the need for external memory components.
  • I/O and Peripherals: This microcontroller boasts a rich set of peripherals including GPIOs, UARTs, SPI, I2C, and CAN interfaces, enabling easy communication with a variety of external devices. Additionally, it features a PWM module, A/D and D/A converters, and a Quadrature Encoder Interface for comprehensive control applications.
  • Connectivity: The LM3S5G51-IQC80-A2 supports Ethernet MAC+PHY, making it an excellent choice for networked applications requiring reliable connectivity.
  • Power Management: With integrated power-saving modes, the MCU is optimized for low-power operation, which is crucial for battery-powered and energy-sensitive applications.
  • Package: Housed in a compact 100-pin LQFP package, it offers a balance between I/O capabilities and a small footprint.

Applications

The versatility of the LM3S5G51-IQC80-A2 makes it a perfect candidate for a variety of applications, including but not limited to:

  • Industrial control systems
  • Factory automation
  • Home automation and security systems
  • Automotive control units
  • Networking and communication devices

Support and Resources

Texas Instruments provides comprehensive support for the LM3S5G51-IQC80-A2, including detailed datasheets, technical reference manuals, and software libraries. Developers can also take advantage of the robust TI community and support forums for additional assistance during the design and development process.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $61.0141 $61.0141
2+ $50.0629 $100.1258
4+ $48.4984 $193.9936
5+ $46.9340 $234.6700
6+ $45.3695 $272.2170
8+ $40.6761 $325.4088
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,320 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess