EN
  • EN
  • DE

LM3S5T36-IQR80-C5T

Part No LM3S5T36-IQR80-C5T
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 32KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features ARM® Cortex®-M3 series Microcontroller IC 32-Bit 80MHz 32KB (32K x 8) FLASH 64-LQFP (10x10)
Manufacturer Texas Instruments
Series Stellaris® ARM® Cortex®-M3S 5000
Package Reel - TR
Part Status Obsolete
Core Processor ARM® Cortex®-M3
Core Size 32-Bit
Speed 80MHz
Connectivity CANbus, I2C, IrDA, LINbus, Microwire, QEI, SPI, SSI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 33
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
Supply Voltage 1.08V ~ 1.32V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 64-LQFP
Case / Package 64-LQFP (10x10)
Family Name LM3S5T36
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923179-LM3S5T36-IQR80-C5T
Ultra Librarian 3D Model Ultra Librarian LM3S5T36-IQR80-C5T CAD Model

Description

The LM3S5T36-IQR80-C5T is a high-performance microcontroller unit (MCU) from Texas Instruments, renowned for its robust architecture and versatile features. Designed to meet the demanding requirements of modern embedded applications, this MCU is part of the Stellaris® LM3S series, which is well-suited for industrial, automotive, and consumer electronics markets.

Key Features

  • Core: The device is built around a powerful ARM® Cortex™-M3 processor core, running at a maximum frequency of 80 MHz, providing a balanced combination of computing power and energy efficiency.
  • Memory: It boasts 256 KB of flash memory and 64 KB of SRAM, offering ample space for program storage and efficient runtime operations.
  • I/O Capabilities: This MCU comes with an array of input/output options including GPIOs, serial communication interfaces such as UART, SPI, I2C, and CAN for versatile peripheral connectivity.
  • Analog Integration: The LM3S5T36-IQR80-C5T includes analog peripherals like ADCs and analog comparators, facilitating direct interfacing with sensors and other analog signals.
  • Timers: Multiple 32-bit and 16-bit timers are integrated into the device to support complex timing requirements, PWM outputs, and capture/compare functions.
  • Power Management: Advanced power management features enable the reduction of power consumption during idle and active states, making it suitable for battery-powered and power-sensitive applications.
  • Temperature Range: The device operates over an industrial temperature range, ensuring reliable performance under varying environmental conditions.
  • Packaging: It is available in a compact 64-pin QFP (Quad Flat Package), which is ideal for space-constrained applications.

Applications

The LM3S5T36-IQR80-C5T MCU is incredibly versatile, finding its place in a wide array of applications such as:

  • Industrial control systems
  • Automotive electronics
  • Home automation and security systems
  • Portable medical devices
  • Internet of Things (IoT) devices

Conclusion

Overall, the LM3S5T36-IQR80-C5T from Texas Instruments is a robust and reliable MCU that offers a perfect blend of performance, power efficiency, and connectivity. Its comprehensive feature set and wide operating temperature range make it an excellent choice for designers looking to develop sophisticated and durable embedded systems.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1398 $51.3552
57+ $1.7558 $100.0806
89+ $1.7009 $151.3801
122+ $1.6460 $200.8120
158+ $1.5912 $251.4096
211+ $1.4266 $301.0126
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,450 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess