EN
  • EN
  • DE

LM3S6730-IQC50-A2

Part No LM3S6730-IQC50-A2
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features ARM® Cortex®-M3 series Microcontroller IC 32-Bit 50MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)
Manufacturer Texas Instruments
Series Stellaris® ARM® Cortex®-M3S 6000
Package Tray
Core Processor ARM® Cortex®-M3
Core Size 32-Bit
Speed 50MHz
Connectivity Ethernet, IrDA, Microwire, SPI, SSI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 46
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Supply Voltage 2.25V ~ 2.75V
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 100-LQFP
Case / Package 100-LQFP (14x14)
Family Name LM3S6730
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number LM3S6730-IQC50, -LM3S6730-IQC50-A2-NDR, LM3S6730IQC50A2, -LM3S6730-IQC50, 726-1078
Quantity per package 90
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877403-LM3S6730-IQC50-A2
Ultra Librarian 3D Model Ultra Librarian LM3S6730-IQC50-A2 CAD Model

Description

The LM3S6730-IQC50-A2 is a high-performance microcontroller unit (MCU) from Texas Instruments, renowned for its robust architecture and versatile features. This microcontroller is part of the Stellaris® LM3S series, which is designed to offer a perfect blend of performance, power efficiency, and connectivity options to meet the demands of a wide range of embedded applications.

Key Features

  • Core: The heart of the LM3S6730-IQC50-A2 is an ARM® Cortex™-M3 processor core, which operates at up to 50 MHz. This core is known for its excellent computational performance and efficiency, making it suitable for complex processing tasks.
  • Memory: It comes with an ample amount of on-chip memory, including 256KB of Flash and 64KB of SRAM, which provides a good balance for both program storage and runtime data handling.
  • I/O and Peripherals: This MCU offers a variety of peripherals, including GPIOs, UARTs, I2C, SPI, CAN, and PWM channels, which enable it to interface with a wide array of sensors, actuators, and communication modules.
  • Connectivity: With integrated Ethernet MAC and PHY layers, the LM3S6730-IQC50-A2 facilitates easy and reliable network connectivity, which is crucial for IoT devices and networked systems.
  • Power Management: The device supports multiple power-saving modes, enabling efficient energy management for battery-powered or energy-sensitive applications.
  • Package: It is available in a compact 100-pin LQFP (Low-profile Quad Flat Package), which ensures a small footprint while providing enough pins for complex tasks.
  • Temperature Range: The industrial temperature range of -40°C to 85°C allows for operation in harsh environments, making it suitable for industrial and outdoor applications.

Applications

The LM3S6730-IQC50-A2 is ideal for a diverse array of applications, including but not limited to industrial control systems, network appliances, home automation, and medical devices. Its robust feature set ensures that it can meet the needs of both simple and complex tasks, providing a flexible platform for designers and engineers.

Support and Resources

Texas Instruments provides extensive support for the LM3S6730-IQC50-A2, including technical documentation, development tools, and software libraries. This ensures a smooth development process from prototype to production, backed by the quality and reliability that Texas Instruments is known for.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess