EN
  • EN
  • DE

LM3S6911-IBZ50-A2

Part No LM3S6911-IBZ50-A2
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 108BGA / ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 6000 Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 108-BGA (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Texas Instruments
Packaging Tray
Product Status Obsolete
Core Processor ARM® Cortex®-M3
Core Size 32-Bit Single-Core
Speed 50MHz
Connectivity Ethernet, I2C, IrDA, Microwire, SPI, SSI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 46
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Voltage - Supply (Vcc/Vdd) 2.25V ~ 2.75V
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 108-LFBGA
Supplier Device Package 108-BGA (10x10)
Base Product Number LM3S6911
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 296-36499,-LM3S6911-IBZ50,-LM3S6911-IBZ50-A2-NDR,726-1161,LM3S6911IBZ50A2,726-1161-ND,LM3S6911-IBZ50
Standard Package 184
Win Source Part Number 1318595-LM3S6911-IBZ50-A2
Ultra Librarian 3D Model Ultra Librarian LM3S6911-IBZ50-A2 CAD Model

Description

The LM3S6911-IBZ50-A2 is a high-performance microcontroller unit (MCU) from Texas Instruments, designed to cater to the demanding needs of embedded systems. Integrating a powerful ARM Cortex-M3 processor core, this MCU is ideal for applications that require a balance between performance and power efficiency.

Key Features

  • Core: ARM Cortex-M3 processor, which operates at up to 50 MHz, providing a robust platform for complex digital signal control and management tasks.
  • Memory: Equipped with 256 KB of flash memory and 64 KB of SRAM, allowing for ample space to store code and perform real-time data operations.
  • I/O Capabilities: A variety of input/output options including GPIOs, serial interfaces (UART, SPI, I2C), analog-to-digital converters (ADCs), and timers to interface with sensors, actuators, and other peripherals.
  • Connectivity: Integrated Ethernet MAC and PHY layers, supporting 10/100 Mbps Ethernet for networked applications.
  • Power Management: Features multiple power-saving modes to reduce energy consumption, making it suitable for battery-powered or energy-sensitive applications.
  • Package: Available in a compact 108-ball BGA package, allowing for a smaller footprint on the PCB and making it a great choice for space-constrained applications.

Applications

The LM3S6911-IBZ50-A2 is versatile and can be used in various applications such as industrial control systems, networking equipment, point-of-sale machines, and medical devices. Its robust processing capabilities and connectivity options make it an excellent choice for implementing sophisticated control algorithms and for IoT (Internet of Things) devices that require network connectivity.

Quality and Reliability

As with all Texas Instruments products, the LM3S6911-IBZ50-A2 is manufactured to the highest quality standards, ensuring reliability and performance in the most demanding conditions. Developers can rely on Texas Instruments' extensive support and documentation to streamline the design process and bring their products to market faster.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess