EN
  • EN
  • DE
  • IT

LM3S6952

Part No LM3S6952
Manufacturer Texas Instruments
Description Stellaris LM3S6952 Microcontroller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1199417-LM3S6952
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM3S6952 CAD Model

Description

The Texas Instruments LM3S6952 is a high-performance ARM Cortex-M3 based microcontroller designed for industrial applications requiring robust communication capabilities and real-time performance. This microcontroller is part of the Stellaris® family, which is renowned for its integrated communication peripherals, generous on-chip memory, and extensive ecosystem of development tools and software.

Key Features

  • Core: The LM3S6952 features a 50 MHz ARM Cortex-M3 processor core, offering efficient performance and low power consumption, making it suitable for battery-operated and power-sensitive applications.
  • Memory: It includes 256KB of flash memory for program storage and 64KB of SRAM, ensuring sufficient space for complex applications and the ability to run code efficiently without external memory.
  • Communication: This microcontroller boasts a range of communication interfaces, including two CAN 2.0 A/B controllers, USB 2.0 Full Speed (12 Mbps) Host/Device/OTG, SSI (SPI), I²C, and UARTs, allowing for versatile connectivity options.
  • GPIO: With up to 56 GPIO pins, the LM3S6952 provides ample interfacing capability with external devices, sensors, and actuators.
  • Analog Peripherals: It also features a 12-bit ADC with 16 channels and two analog comparators, which facilitate the integration of analog signals into digital applications.
  • Timers: A range of timers including PWM, capture, and one-shot modes are available for precise timing and control operations.
  • Power Management: The device has a sophisticated power management system that supports different power modes to minimize energy consumption during idle periods.

Applications

The LM3S6952 microcontroller is ideal for a variety of industrial applications such as factory automation, process control, and motor control. Its robust communication features also make it suitable for networking applications, including protocol converters, gateways, and industrial communication systems.

Development Support

Texas Instruments provides comprehensive development support for the LM3S6952 with its StellarisWare® software, which includes a peripheral driver library and example code to accelerate development. Additionally, the microcontroller is supported by a range of development kits and the industry-standard Keil, IAR, and Code Composer Studio™ IDEs.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.5990 $67.1980
5+ $27.5685 $137.8425
7+ $26.7070 $186.9490
9+ $25.8455 $232.6095
12+ $24.9840 $299.8080
16+ $22.3993 $358.3888
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,850 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess