EN
  • EN
  • DE

LM3S6C11-IQC80-A2T

Part No LM3S6C11-IQC80-A2T
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 100LQFP / ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 6000 Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Texas Instruments
Series Stellaris® ARM® Cortex®-M3S 6000
Package Tape & Reel
Core Processor ARM® Cortex®-M3
Core Size 32-Bit Single-Core
Speed 80MHz
Connectivity Ethernet, I²C, IrDA, LINbus, Microwire, SPI, SSI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 46
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 3.6V
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number LM3S6C11
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1342102-LM3S6C11-IQC80-A2T
Ultra Librarian 3D Model Ultra Librarian LM3S6C11-IQC80-A2T CAD Model

Description

The LM3S6C11-IQC80-A2T is a high-performance microcontroller unit (MCU) from Texas Instruments, renowned for its powerful features and versatility in various applications. This MCU is part of the Stellaris® family, which is well-known for its advanced connectivity features, robust security options, and efficient processing capabilities.

Key Features

  • Core: The device is built around an ARM® Cortex™-M3 processor, which operates at speeds up to 80 MHz, providing a balanced combination of computing power and energy efficiency.
  • Memory: It comes equipped with a substantial memory capacity, including 256KB of Flash memory for program storage and 64KB of SRAM for data, ensuring smooth operation and ample space for complex applications.
  • I/O and Peripherals: The LM3S6C11-IQC80-A2T offers a variety of peripherals, including multiple serial communication modules, GPIOs, and analog-to-digital converters (ADCs), allowing for flexible interface options with external devices.
  • Advanced Connectivity: This MCU supports advanced communication protocols such as I2C, SPI, UART, and CAN, making it ideal for embedded systems requiring robust data exchange and networking capabilities.
  • Power Management: The device features integrated power management circuits that help in reducing power consumption during idle and active states, making it suitable for battery-powered or energy-sensitive applications.
  • Package: The LM3S6C11-IQC80-A2T is available in a compact 100-pin LQFP (Low-profile Quad Flat Package), which is conducive to space-constrained designs.
  • Industrial Temperature Range: It operates over an industrial temperature range, ensuring reliable performance in environments with extreme temperatures.

Applications

The versatile nature of the LM3S6C11-IQC80-A2T makes it an excellent choice for a wide array of applications. It is particularly well-suited for industrial control systems, automotive electronics, home automation, and Internet of Things (IoT) devices, where reliability, connectivity, and low power consumption are critical.

Support and Resources

Texas Instruments provides extensive support for the LM3S6C11-IQC80-A2T, including detailed datasheets, technical documentation, and software development tools. This ensures that developers can fully utilize the MCU's capabilities and bring their products to market efficiently.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess