EN
  • EN
  • DE

LM3S8538-IQC50-A2

Part No LM3S8538-IQC50-A2
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description Stellaris® LM3S8538 Microcontroller | IC MCU 32BIT 96KB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete
Core Processor ARM Cortex-M3
Data Bus Width 32-Bit
Speed 50MHz
Connectivity CANbus, Ethernet, I2C, IrDA, Microwire, SPI, SSI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
The number of I/O 36
Program Memory Size 96KB (96K x 8)
Program Memory Type FLASH
Date RAM Size 64K x 8
Supply Voltage 2.25V ~ 2.75V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Family Part Number LM3S8538
Manufacturer Pack Quantity 90
MSL Level 3 (168 Hours)
Win Source Part Number 1199425-LM3S8538-IQC50-A2
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM3S8538-IQC50-A2 CAD Model

Description

The LM3S8538-IQC50-A2 is a high-performance microcontroller unit (MCU) from Texas Instruments, renowned for its robust design and versatile features tailored to meet the demanding needs of modern embedded systems. This MCU is part of the Stellaris® family, which is well-known for providing a balanced combination of processing power, energy efficiency, and peripheral integration.

Key Features

  • Core: The LM3S8538-IQC50-A2 is built around an ARM® Cortex™-M3 processor core, running at up to 50 MHz, which offers the efficiency and speed necessary for complex computations and control tasks.
  • Memory: It comes equipped with 256 KB of Flash memory and 64 KB of SRAM, ideal for storing firmware and handling data-intensive operations without compromising performance.
  • Communication: This MCU supports a variety of communication protocols including I2C, SPI, UARTs, CAN, and SSI, allowing for flexible connectivity options with peripherals and other microcontrollers.
  • GPIO: With 42 General-Purpose Input/Output (GPIO) pins, the LM3S8538-IQC50-A2 provides ample interfacing capabilities for a wide range of applications.
  • ADC: An integrated 10-bit Analog-to-Digital Converter (ADC) with 16 channels enables the MCU to interface with analog sensors and convert their output to digital values for processing.
  • Timers: Multiple timers, including PWM, watchdog, and capture/compare, offer extensive functionality for timing and control operations.
  • Temperature Range: It operates reliably across an industrial temperature range of -40°C to 85°C, ensuring stable performance even in harsh environments.
  • Packaging: The MCU is available in a compact 100-pin LQFP (Low-Profile Quad Flat Package), which is suitable for space-constrained applications.

Applications

The LM3S8538-IQC50-A2 is designed for a broad array of applications, including industrial control systems, automotive electronics, robotics, and networked communication devices. Its rich set of peripherals and interfaces make it an excellent choice for designers looking for an MCU that can handle multiple tasks while maintaining power efficiency.

Quality and Support

Texas Instruments is committed to delivering high-quality products. The LM3S8538-IQC50-A2 is backed by TI's extensive technical support and documentation, ensuring that developers have access to the resources they need to successfully integrate this MCU into their designs.

You May Also Be Interested in

Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.5735 $73.7205
5+ $20.1629 $100.8145
8+ $19.5328 $156.2624
11+ $18.9027 $207.9297
14+ $18.2726 $255.8164
19+ $16.3824 $311.2656
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess