EN
  • EN
  • DE

LM3S8938-IQC50-A2T

Part No LM3S8938-IQC50-A2T
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 100LQFP / MCU 32-bit ARM Cortex M3 RISC 256KB Flash 2.5V/3V/3.3V 100-Pin LQFP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Stellaris ARM Cortex-M3S 8000
Packaging Reel package
Core Processor ARM Cortex-M3
Core Size 32-Bit
Speed 50MHz
Connectivity CAN, Ethernet, I2C, IrDA, Microwire, SPI, SSI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 38
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Supply Voltage 2.25 V ~ 2.75 V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 100-LQFP
Manufacturer Package 100-LQFP (14x14)
Win Source Part Number 779101-LM3S8938-IQC50-A2T
Popularity Medium
Supply and Demand Status Limited
Family Name LM3S8938
Introduction Date June 04, 2009
ECCN 3A991.a.2
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM3S8938-IQC50-A2T CAD Model

Description

The LM3S8938-IQC50-A2T is a highly capable microcontroller from Texas Instruments, designed to meet the needs of demanding embedded applications. This device is part of the Stellaris® family, which is renowned for its integration of the ARM® Cortex™-M3 processor core, providing a balance of performance, power efficiency, and advanced features.

Key Features:

  • Core: ARM Cortex-M3 processor, which operates at a maximum frequency of 50 MHz, delivering robust processing capabilities and support for high-level operating systems.
  • Memory: Equipped with 256KB of flash memory and 64KB of SRAM, the LM3S8938-IQC50-A2T provides ample space for complex programs and data storage.
  • I/O and Peripherals: This microcontroller boasts a rich set of peripherals, including multiple serial communication interfaces (UART, SPI, I2C), 10/100 Ethernet MAC+PHY, USB Host/Device/OTG, CAN, and analog-to-digital converters (ADCs).
  • GPIO: General-purpose input/output pins allow for flexible interfacing with a wide range of external devices and are instrumental in creating responsive and interactive systems.
  • Power Management: Advanced power management features help in reducing power consumption during idle or active states, making it suitable for portable and power-sensitive applications.
  • Package: The LM3S8938-IQC50-A2T is offered in a 100-pin LQFP (Low-profile Quad Flat Package) that facilitates compact board designs and efficient space utilization.
  • Temperature Range: It operates within an industrial temperature range of -40°C to +85°C, ensuring reliability in harsh environmental conditions.

Applications:

The versatility of the LM3S8938-IQC50-A2T makes it suitable for a broad spectrum of applications. It is an excellent choice for industrial control systems, networking equipment, point-of-sale machines, medical devices, and any other application that requires reliable communication capabilities, real-time performance, and low power consumption.

Support and Resources:

Texas Instruments provides extensive support for the LM3S8938-IQC50-A2T with comprehensive documentation, development tools, and software libraries to streamline the design process and reduce time to market. Developers can access the StellarisWare® software for the Stellaris® ARM® Cortex™-M3 microcontroller series, which includes driver libraries, a bootloader, and example applications to jumpstart their projects.

You May Also Be Interested in

Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess