EN
  • EN
  • DE

LM3S9B95-IQC80-C5

Part No LM3S9B95-IQC80-C5
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description Stellaris® LM3S9B95 Microcontroller | IC MCU 32BIT 256KB FLASH 100LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete
Core Processor ARM Cortex-M3
Data Bus Width 32-Bit
Speed 80MHz
Connectivity CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, Microwire, QEI, SPI, SSI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
The number of I/O 65
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Date RAM Size 96K x 8
Supply Voltage 1.235V ~ 1.365V
Data Converters A/D 16x10b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Family Part Number LM3S9B95
Manufacturer Pack Quantity 90
MSL Level 3 (168 Hours)
Win Source Part Number 1199435-LM3S9B95-IQC80-C5
Manufacturer Homepage www.ti.com
Family Name LM3S9B95
Introduction Date May 01, 2011
ECCN 3A991.a.2
Country of Origin China
Halogen Free Compliant
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM3S9B95-IQC80-C5 CAD Model

Description

The LM3S9B95-IQC80-C5 is a high-performance microcontroller unit (MCU) from Texas Instruments, designed for a broad range of applications. This device is part of the Stellaris® LM3S series, which is renowned for its advanced capabilities in connectivity, control, and communication tasks.

Key Features

  • Core: The LM3S9B95-IQC80-C5 is built around an ARM® Cortex™-M3 processor core, which operates at speeds up to 80 MHz, delivering robust computational performance and efficient handling of complex tasks.
  • Memory: It comes equipped with 256 KB of Flash memory and 96 KB of SRAM, providing ample space for program storage and smooth execution of in-memory operations.
  • Connectivity: This MCU offers a variety of communication interfaces, including USB 2.0 Full Speed, CAN, I2C, SSI/SPI, UART, and Ethernet MAC/PHY, ensuring versatile connectivity options for different peripherals and networks.
  • GPIO: With up to 67 General-Purpose Input/Output (GPIO) pins, the LM3S9B95-IQC80-C5 provides extensive interfacing capabilities, allowing for flexible hardware configurations and customizations.
  • Analog: The integrated Analog-to-Digital Converter (ADC) with 12-bit precision offers accurate analog signal measurement, which is essential for sensor-based applications.
  • Timers: It includes a range of timers such as PWM, capture/compare, and one-shot/periodic timers for precise event timing and control.
  • Power Management: Advanced power management features enable efficient power consumption, making it suitable for battery-powered or energy-sensitive applications.

Applications

The versatility of the LM3S9B95-IQC80-C5 makes it an ideal choice for a multitude of applications, including industrial control systems, network appliances, consumer electronics, medical devices, and automotive electronics.

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The LM3S9B95-IQC80-C5 is no exception, with its rigorous testing and validation processes ensuring reliability for critical applications. Additionally, it is designed to meet or exceed the industry standards for performance and longevity.

Support and Resources

Developers can access a wide range of resources provided by Texas Instruments, including detailed datasheets, technical documentation, development tools, and a supportive community forum. These resources aim to streamline the development process and assist in bringing products to market faster.

You May Also Be Interested in

Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess