EN
  • EN
  • DE

LM3S9B96-IQC80-C3

Part No LM3S9B96-IQC80-C3
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 100LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete(EOL)
Core Processor ARM Cortex-M3
Part Core Size 32-Bit
Speed(Frequency) 80MHz
Number of I/O 65
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Data RAM Size 96K x 8
Supply Voltage - Operating 1.235 V to 1.365 V
Data Converters A/D 16x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 100-LQFP (14x14)
Win Source Part Number 84300-LM3S9B96-IQC80-C3
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM3S9B96-IQC80-C3 CAD Model

Description

The LM3S9B96-IQC80-C3 is a high-performance microcontroller product from Texas Instruments, a renowned global semiconductor company that designs and manufactures analog and digital technologies.

  • Description: This microcontroller is part of the Stellaris family, which is known for its advanced capabilities and exceptional performance. The LM3S9B96-IQC80-C3 is designed to offer robust features for a wide range of applications, making it a versatile choice for various industries.
  • Frequency: This microcontroller operates @ a frequency of 80 MHz and is equipped with a 32-bit ARM Cortex-M3 processor core.
  • Processor Core: This processor core is highly efficient and powerful, enabling the microcontroller to handle complex tasks and operations with ease.
  • Memory: It also offers an impressive 256KB of flash memory and 96KB of SRAM, providing ample storage for program instructions and data.
  • I/O Options: The LM3S9B96-IQC80-C3 boasts of numerous I/O options, including USB OTG, CAN, I2C, SSI/SPI, UART, and GPIOs, providing flexibility for interfacing with other devices or components.
  • Features: It also features a 12-bit ADC and a PWM module, making it suitable for applications that require precise analog-to-digital conversion or pulse-width modulation.
  • Ethernet MAC and PHY: One of the standout features of this microcontroller is its integrated Ethernet MAC and PHY, which support 10/100 Mbps operation. This allows the LM3S9B96-IQC80-C3 to be used in applications that require network connectivity or data communication over Ethernet.
  • Security Features: The LM3S9B96-IQC80-C3 also comes with a host of robust security features, such as a 24-bit unique chip identifier, a factory-programmed 128-bit unique device identifier, and a hardware cryptographic acceleration for AES, DES, 3DES, SHA, and MD5. These features ensure that the microcontroller can be used in applications that require high levels of security and data protection.
  • Low-Power Operation: In addition to its impressive features, the LM3S9B96-IQC80-C3 is also designed for low-power operation. It supports a wide range of low-power modes, making it an energy-efficient choice for battery-powered applications.
  • Overall: Overall, the LM3S9B96-IQC80-C3 from Texas Instruments is a highly capable and versatile microcontroller that can meet the demands of various applications, from industrial automation to consumer electronics. Its robust features, powerful performance, and energy efficiency make it a reliable and cost-effective choice for designers and engineers.

You May Also Be Interested in

Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $99.7204 $99.7204
2+ $96.5036 $193.0072
3+ $93.2868 $279.8604
4+ $83.6364 $334.5456
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,899 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess