EN
  • EN
  • DE

LM3S9D92-IQC80-A2

Part No LM3S9D92-IQC80-A2
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description MCU 32-bit ARM Cortex M3 RISC 512KB Flash 1.3V/3.3V 100-Pin LQFP Tray / Stellaris LM3S9D92 Microcontroller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1199438-LM3S9D92-IQC80-A2
Manufacturer Homepage www.ti.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name LM3S9D92
Introduction Date May 01, 2011
ECCN 3A991.a.2
Country of Origin China
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LM3S9D92-IQC80-A2 CAD Model

Description

Product Overview: LM3S9D92-IQC80-A2

The LM3S9D92-IQC80-A2 is a high-performance microcontroller unit (MCU) from Texas Instruments, renowned for its robust features that cater to a wide range of applications. This MCU is part of the Stellaris® LM3S9000 series, which is designed to offer a perfect blend of connectivity, memory, and processing capabilities.

Key Features

  • ARM Cortex-M3 Processor: At the heart of the LM3S9D92-IQC80-A2 lies a powerful ARM Cortex-M3 processor, which operates at a frequency of up to 80 MHz. This 32-bit processor is known for its exceptional performance, low power consumption, and ease of use, making it ideal for embedded applications.
  • Memory: The device comes equipped with a substantial memory configuration, including 512 KB of Flash memory and 96 KB of SRAM. This generous memory allocation allows for complex applications and software stacks to be run directly on the MCU without the need for external memory components.
  • Connectivity: With an integrated 10/100 Ethernet MAC+PHY, the LM3S9D92-IQC80-A2 ensures seamless network connectivity, which is essential for IoT devices and industrial control systems. Additionally, it supports a range of serial communication protocols such as I2C, SPI, UARTs, and CAN, facilitating versatile peripheral connections.
  • Advanced Peripherals: This MCU includes a variety of peripherals that enhance its functionality, including PWM outputs, analog-to-digital converters (ADCs), and analog comparators, which are crucial for real-time control applications.
  • Temperature Range: The LM3S9D92-IQC80-A2 is built to operate over an industrial temperature range of -40°C to +85°C, ensuring reliability and performance even in harsh environmental conditions.
  • Packaging: The device is available in a compact 100-pin LQFP (Low-profile Quad Flat Package), which is suitable for space-constrained applications while still offering ample I/O options for various uses.
  • Target Applications: This MCU is designed for a diverse set of applications, including industrial automation, networking, motor control, and medical devices, among others.

Support and Resources

Developers can take advantage of Texas Instruments' comprehensive support system, which includes development tools, software libraries, and extensive documentation to streamline the design process. The LM3S9D92-IQC80-A2 is also backed by TI's quality assurance, ensuring that each MCU meets the highest standards of performance and reliability.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $173.1344 $173.1344
2+ $155.2239 $310.4478
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,713 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess