EN
  • EN
  • DE

SPC5604PEVLQ6

Part No SPC5604PEVLQ6
Manufacturer Freescale Semiconductor - NXP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1142+
Reference case QFP
Manufacturer Freescale Semiconductor - NXP
Manufacturer Homepage www.freescale.com
Win Source Part Number 749466-SPC5604PEVLQ6
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SPC5604PEVLQ6 CAD Model

Description

The SPC5604PEVLQ6 is a 32-bit Power Architecture Microcontroller from NXP Semiconductors (formerly Freescale). This microcontroller is part of the SPC56 series, designed for automotive and industrial applications requiring high performance, safety, and reliability. It offers a wide range of integrated peripherals and memory options, making it suitable for complex control systems.

Applications:

  • Automotive Engine Control: Used in engine management systems for precise control of fuel injection, ignition, and emission control.
  • Automotive Body Control: Employed in body control modules for managing lighting, door locks, and window control.
  • Industrial Motor Control: Integrated into motor control systems for variable speed drives and servo control.
  • Industrial Automation: Used in programmable logic controllers (PLCs) and other automation equipment.
  • Safety Systems: Designed for safety-critical applications requiring functional safety compliance (e.g., ISO 26262).

Features:

  • 32-bit Power Architecture Core: Delivers high performance for demanding applications.
  • Flash Memory: On-chip flash memory for storing program code and data.
  • RAM Memory: On-chip RAM for data storage and processing.
  • CAN Interfaces: Multiple CAN interfaces for automotive and industrial networking.
  • LIN Interfaces: Local Interconnect Network (LIN) interfaces for low-speed communication.
  • SPI Interfaces: Serial Peripheral Interface (SPI) for communication with peripherals.
  • ADC: Analog-to-Digital Converters for sensor data acquisition.
  • Timers: Various timers for timing and control functions.
  • DMA Controller: Direct Memory Access (DMA) controller for efficient data transfer.
  • Functional Safety: Designed for functional safety compliance according to ISO 26262.

Benefits:

  • High Performance: Provides the processing power needed for complex control algorithms.
  • Integrated Peripherals: Reduces the need for external components, simplifying system design.
  • Automotive-Grade Reliability: Ensures reliable operation in harsh automotive environments.
  • Functional Safety: Meets the requirements of safety-critical applications.
  • Extensive Development Tools: Supported by a comprehensive suite of development tools.

The SPC5604PEVLQ6 typically operates on a 3.3V or 5V power supply. It is available in a LQFP package. The datasheet provides detailed electrical characteristics, timing diagrams, and application notes.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.3763 $58.7526
5+ $24.1037 $120.5185
8+ $23.3506 $186.8048
11+ $22.5976 $248.5736
14+ $21.8445 $305.8230
18+ $19.5842 $352.5156
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess