EN
  • EN
  • DE

LM3S9D96-IQC80-A2T

Part No LM3S9D96-IQC80-A2T
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features series Microcontroller IC
Manufacturer Texas Instruments
Series Stellaris® ARM® Cortex®-M3S 9000
Package Reel - TR
Part Status Obsolete
Number of I/O 65
Family Name LM3S9D96
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877411-LM3S9D96-IQC80-A2T
Ultra Librarian 3D Model Ultra Librarian LM3S9D96-IQC80-A2T CAD Model

Description

The LM3S9D96-IQC80-A2T is a high-performance microcontroller unit (MCU) from Texas Instruments, designed to meet the demanding requirements of embedded applications. This robust MCU is part of the Stellaris® family, which is renowned for its integrated connectivity solutions and advanced control features. It is an ideal choice for industrial, motion control, automotive, and consumer electronics applications.

Key Features

  • Core: The device is built around an ARM® Cortex™-M3 processor core running at up to 80 MHz, providing a balance of efficiency and processing power.
  • Memory: It comes equipped with 512 KB of Flash memory and 96 KB of SRAM, ensuring ample space for complex programs and real-time data processing.
  • Connectivity: The MCU offers a range of connectivity options, including Ethernet MAC+PHY, USB OTG/Host/Device, and CAN interfaces, facilitating versatile communication capabilities.
  • GPIO: With up to 67 GPIO pins, the LM3S9D96-IQC80-A2T provides extensive interfacing potential for peripheral devices and sensors.
  • ADC: An integrated 12-bit Analog-to-Digital Converter with 16 channels allows for accurate analog signal measurement and conversion.
  • Timers: The device includes a variety of timers, PWM outputs, and capture/compare features that are essential for precise timing operations and control applications.
  • Temperature Range: It operates over an industrial temperature range, making it suitable for harsh environments.

Advanced Capabilities

The LM3S9D96-IQC80-A2T is designed with advanced features such as an integrated 10/100 Ethernet controller, which is IEEE 1588 capable, providing precision time protocol support for synchronized distributed systems. It also supports the ARM PrimeCell® 32-channel configurable μDMA controller, which enhances the data transfer efficiency without burdening the CPU.

Development Support

Developers can take advantage of the comprehensive ecosystem provided by Texas Instruments, which includes development kits, software libraries, and extensive documentation, to accelerate the design and prototyping process. TI's tools and community support ensure a smooth development experience from prototype to production.

Quality and Reliability

As with all Texas Instruments products, the LM3S9D96-IQC80-A2T is manufactured to high standards of quality and reliability. This MCU is a reliable solution for long-term deployment in critical systems where consistent performance and uptime are paramount.

You May Also Be Interested in

Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess