EN
  • EN
  • DE
  • IT

LM4040A82IDBZTG4

Part No LM4040A82IDBZTG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 8.192V SOT23 / V-Ref Precision 8.192V 15mA Automotive 3-Pin SOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Reference Type Shunt
Output Type Fixed
Output Voltage 8.192V
Output Current 15mA
Tolerance ±0.1%
Temperature Coefficient 100ppm/°C
Noise - 10Hz to 10kHz 130μVrms
Current - Cathode 110μA
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package TO-236-3, SC-59, SOT-23-3
Manufacturer Package SOT-23-3
Win Source Part Number 779112-LM4040A82IDBZTG4
Popularity Medium
Supply and Demand Status Limited
Family Name LM4040
Introduction Date January 01, 2004
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM4040A82IDBZTG4 CAD Model

Description

Product Overview: Texas Instruments LM4040A82IDBZTG4 Precision Voltage Reference

The Texas Instruments LM4040A82IDBZTG4 is a high-precision, shunt voltage reference that offers a fixed voltage output of 8.192V. This device is part of the LM4040 series, which is known for providing stable and reliable reference voltages for various applications, including data converters, power supplies, and portable instrumentation.

Key Features

  • Precision Fixed Voltage: The LM4040A82IDBZTG4 delivers a precise 8.192V output, making it an ideal choice for systems that require an accurate reference voltage.
  • High Accuracy: With an initial accuracy of ±0.1%, this voltage reference ensures minimal deviation from the target voltage, providing a reliable standard for system calibration and measurement.
  • Low Temperature Coefficient: The device features a low temperature coefficient, which means that the output voltage remains stable over a wide temperature range, minimizing the impact of environmental changes on performance.
  • Wide Operating Current Range: It operates over a broad current range, ensuring flexibility in various circuit configurations and applications.
  • Stable with Capacitive Loads: The LM4040A82IDBZTG4 is designed to be stable with capacitive loads, making it robust in the face of varying load conditions.
  • Small Package Size: Housed in a small SOT-23 package, this device is suitable for space-constrained applications.

Applications

The LM4040A82IDBZTG4 is versatile and can be used in a multitude of applications, including:

  • Precision data converters
  • Portable instrumentation
  • Battery-powered and portable devices
  • Industrial control systems
  • Automotive electronics
  • Medical equipment

Quality and Reliability

As with all Texas Instruments products, the LM4040A82IDBZTG4 is manufactured to high standards, ensuring that it meets the rigorous demands of industrial and commercial use. Its robust design and manufacturing process result in a reliable component that can be counted on for consistent performance over its lifetime.

In summary, the Texas Instruments LM4040A82IDBZTG4 is a top-of-the-line voltage reference that offers precision, stability, and reliability for a wide range of electronic applications where a stable reference voltage is critical.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2367 $52.3670
24+ $4.2968 $103.1232
37+ $4.1626 $154.0162
50+ $4.0283 $201.4150
65+ $3.8940 $253.1100
86+ $3.4912 $300.2432
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,400 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess