EN
  • EN
  • DE
  • IT

LM25088MHX-1/NOPB

Part No LM25088MHX-1/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description LM25088, LM25088-Q1 Wide Input Range Non-Synchronous Buck Controller
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage 4.5 V ~ 42 V
Frequency - Switching 50kHz ~ 1MHz
Synchronous Rectifier No
Clock Sync Yes
Control Features Enable, Frequency Control, Ramp, Soft Start
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 16-HTSSOP
Win Source Part Number 1197272-LM25088MHX-1/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name LM25088
Introduction Date December 07, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LM25088MHX-1/NOPB CAD Model

Description

The LM25088MHX-1/NOPB is a versatile and efficient power management integrated circuit (IC) developed by Texas Instruments (TI), a leader in semiconductor solutions. This IC is part of TI's LM25088 series, which are designed to provide reliable and high-performance switching regulators for a wide array of applications.

Key Features

  • Voltage Range: The LM25088MHX-1/NOPB operates with an input voltage range of 4.5V to 42V, making it suitable for handling varying levels of input power and for use in systems with fluctuating power supplies.
  • Output Current: It is capable of delivering a continuous output current up to 0.8A, which is ideal for low to medium power applications.
  • Switching Frequency: The device features a fixed switching frequency of 1 MHz, which allows for the use of smaller external components, thereby reducing the overall solution size and improving efficiency.
  • Thermal Performance: Encased in a thermally efficient 20-pin TSSOP (Thin Shrink Small Outline Package) with exposed pad, the LM25088MHX-1/NOPB is designed to enhance heat dissipation and improve performance reliability.
  • Regulation: It incorporates a current-mode control scheme which provides fast transient response and cycle-by-cycle current limiting.

Applications

The LM25088MHX-1/NOPB is engineered to support a broad range of applications. Its robust design and versatile features make it an excellent choice for:

  • Industrial power systems
  • Automotive electronics
  • Telecommunication equipment
  • Point of Load (POL) conversions
  • Distributed power systems

Additional Information

The LM25088MHX-1/NOPB is part of TI's green product initiative, featuring a lead-free and RoHS-compliant design, which makes it an environmentally friendly choice for modern electronic designs. It also includes built-in protection features such as thermal shutdown, overvoltage protection, and undervoltage lockout, ensuring safe operation under abnormal conditions.

For engineers and designers looking for a reliable, high-efficiency power solution, the LM25088MHX-1/NOPB offers a compact, feature-rich option that can be easily integrated into a wide variety of electronic systems.

You May Also Be Interested in

Intersil
SWITCHING CONTROLLER
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK PMBUS 48VQFN
Need more? Email Us
Intersil
SWITCHING CONTROLLER, CURRENT/VO
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BUCK PMBUS 44QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5407 $53.1105
35+ $2.9052 $101.6820
54+ $2.8144 $151.9776
74+ $2.7236 $201.5464
95+ $2.6328 $250.1160
128+ $2.3605 $302.1440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,160 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess