EN
  • EN
  • DE
  • IT

LM4040BIM3X-10

Part No LM4040BIM3X-10
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description LM4040-N/LM4040Q-N Precision Micropower Shunt Voltage Reference | IC VREF SHUNT 10V SOT23-3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Reference Type Shunt
Output Type Fixed
Min/Fixed Output Voltage 10V
Output Current 15mA
Tolerance ±0.2%
Temperature Coefficient 100ppm/°C
Noise - 10Hz to 10kHz 180μVrms
Current - Cathode 103μA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Family Part Number LM4040
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 1199472-LM4040BIM3X-10
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Portable Devices, Test & Measurement, Sensing & Instrumentation, Automation & Process Control, Power Management, Automotive, Audio
Ultra Librarian 3D Model Ultra Librarian LM4040BIM3X-10 CAD Model

Description

Product Overview: Texas Instruments LM4040BIM3X-10 Precision Voltage Reference

The Texas Instruments LM4040BIM3X-10 is a high-precision voltage reference module designed for superior stability and accuracy in a variety of applications. This fixed voltage reference provides a 10V output with an impressive initial accuracy of ±0.1%. Engineered for applications that demand precision, this device is a shunt regulator, which allows it to operate under a wide current range while maintaining excellent temperature stability. The LM4040BIM3X-10 is ideal for high-end instrumentation, analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and general-purpose voltage referencing.

Constructed with an advanced bandgap design, the LM4040BIM3X-10 ensures minimal deviation over temperature variations, offering a temperature coefficient as low as 50 ppm/°C. This makes it highly reliable for systems where temperature fluctuations are a concern. The device is also characterized for a wide temperature range, typically from -40°C to +85°C, catering to a broad spectrum of environmental conditions.

This voltage reference comes in a compact SOT-23 package, making it suitable for space-constrained applications. The small footprint of the LM4040BIM3X-10 does not compromise its performance, as it provides a low dynamic impedance and excellent transient response. These features make it a versatile component for power management in sophisticated electronics.

The LM4040BIM3X-10 is also designed with safety in mind, featuring a robust construction that can handle a maximum cathode current of 15 mA. Its long-term stability and reliability are hallmarks of Texas Instruments' commitment to high-quality components, ensuring that your projects benefit from consistent performance over time.

Whether you're designing precision power supplies, developing sensitive measurement equipment, or creating a reliable calibration system, the Texas Instruments LM4040BIM3X-10 precision voltage reference will meet your needs with its exceptional accuracy, stability, and versatility.

For detailed specifications, application circuits, and additional information, engineers and designers are encouraged to consult the datasheet and Texas Instruments' technical resources to ensure optimal integration into their projects.

You May Also Be Interested in

Maxim Integrated
+5V, +10V Precision Voltage References
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Low Dropout Voltage Reference
Need more? Email Us
Analog Devices Inc.
10 Volt Precision Reference Series
Lowest to $434.6270
Texas Instruments
LOW-VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATORS
Lowest to $0.4564
Analog Devices Inc.
5 V Precision Voltage Reference/Temperature Transducer
Need more? Email Us
Linear Technology
Precision Reference
Lowest to $12.2046
Linear Technology
Precision Reference
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Need more? Email Us
Texas Instruments
PRECISION MICROPOWER SHUNT VOLTAGE REFERENCE
Lowest to $1.0361

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.6548
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess