EN
  • EN
  • DE

LM4040D41IDBZTG4

Part No LM4040D41IDBZTG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 4.096V SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 4.096V
Output Current 15mA
Tolerance ±1%
Temperature Coefficient 150ppm/°C
Noise - 10Hz to 10kHz 80μVrms
Current - Cathode 88μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1054306-LM4040D41IDBZTG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM4040D41IDBZTG4 CAD Model

Description

The LM4040D41IDBZTG4 is a high-quality, precision micropower shunt voltage reference from Texas Instruments, renowned for its stability and accuracy in various applications. This device is designed to provide a fixed voltage reference of 4.096V with an impressive accuracy of ±0.1% at 25°C. It is particularly suitable for high-performance analog-to-digital converters (ADCs) and digital-to-analog converters (DACs), as well as portable battery-powered equipment where power conservation is crucial.

Key Features:

  • Fixed Output Voltage: 4.096V with high precision.
  • Low Temperature Coefficient: Ensures stable operation over a wide temperature range.
  • Wide Operating Current Range: Suitable for a broad range of applications with an operating current between 60 µA to 15 mA.
  • Low Dynamic Impedance: Provides stable reverse breakdown voltage with varying load conditions.
  • Long-Term Stability: Exhibits minimal deviation over time, enhancing reliability.
  • Small Package Size: Available in a compact SOT-23 package, ideal for space-constrained applications.

Applications:

  • High-resolution ADCs and DACs
  • Portable and battery-powered equipment
  • Data acquisition systems
  • Automotive electronics
  • Medical and healthcare devices
  • Industrial process control systems

The LM4040D41IDBZTG4 voltage reference is part of Texas Instruments' portfolio of high-precision voltage references that offer low dropout voltages and low-power operation, making them ideal for a wide range of applications. Its robust design ensures performance reliability and consistency, which is critical for system accuracy and calibration over the product's lifetime.

For designers and engineers looking for a reliable voltage reference that combines precision with low power consumption, the LM4040D41IDBZTG4 from Texas Instruments is an excellent choice that promises to deliver top-notch performance in a variety of electronic systems.

You May Also Be Interested in

National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5271 $50.0745
235+ $0.4325 $101.6375
360+ $0.4190 $150.8400
495+ $0.4055 $200.7225
640+ $0.3920 $250.8800
855+ $0.3514 $300.4470
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess