EN
  • EN
  • DE

LM4041DIM-ADJ

Part No LM4041DIM-ADJ
Manufacturer Texas Instruments
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827837-LM4041DIM-ADJ
Ultra Librarian 3D Model Ultra Librarian LM4041DIM-ADJ CAD Model

Description

Product Overview: LM4041DIM-ADJ Voltage Reference

The LM4041DIM-ADJ from Texas Instruments is a precision micropower shunt voltage reference, offering excellent accuracy and low power consumption in a small SOT-23 package. This adjustable device is designed to be versatile and reliable, making it an ideal choice for a wide range of applications, including portable and battery-powered electronics, power supplies, and data acquisition systems.

Key Features

  • Adjustable Output: The LM4041DIM-ADJ provides an adjustable output voltage ranging from 1.24V to 10V, which can be set with two external resistors. This flexibility allows designers to tailor the output to meet specific requirements of their circuits.
  • High Accuracy: Offering an initial accuracy of ±0.1% (typical) and a temperature coefficient of 100 ppm/°C (maximum), this voltage reference ensures precise voltage regulation for sensitive electronics.
  • Low Power Consumption: The device operates with a very low quiescent current, typically 60 µA, which is crucial for power-sensitive applications.
  • Wide Operating Current: The LM4041DIM-ADJ can operate over a wide current range from 45 µA to 10 mA, providing design flexibility and compatibility with a variety of loads.
  • Extended Temperature Range: It is designed to perform reliably over an industrial temperature range of -40°C to 85°C, making it suitable for harsh environments.

Applications

The LM4041DIM-ADJ is used in various applications that require a stable and precise reference voltage. Its applications include:

  • Portable, battery-powered equipment
  • Power supplies
  • Data acquisition systems
  • Instrumentation
  • ADCs and DACs

Product Specifications

  • Package: SOT-23
  • Output Type: Adjustable
  • Voltage - Output (Min/Fixed): 1.24V
  • Voltage - Output (Max): 10V
  • Tolerance: ±0.1%
  • Temperature Coefficient: 100 ppm/°C (max)
  • Operating Temperature: -40°C to 85°C

With its high accuracy, low power consumption, and adjustable output, the LM4041DIM-ADJ from Texas Instruments stands out as a robust and flexible solution for maintaining voltage precision in a multitude of electronic applications.

You May Also Be Interested in

3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7517 $52.5238
33+ $3.0784 $101.5872
51+ $2.9822 $152.0922
70+ $2.8860 $202.0200
90+ $2.7898 $251.0820
120+ $2.5012 $300.1440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess