EN
  • EN
  • DE

MMA8210KEGR2

Part No MMA8210KEGR2
Manufacturer NXP / Nexperia
Catalog Motion Sensors - Accelerometers
Description IC SENSOR ACCEL X-AXIS SOIC16 / Accelerometer X or Y Axis ±100g 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - Accelerometers
Mfr NXP
Series MMA82
Package Tape & Reel
Product Status Not For New Designs
Axis X or Y
Acceleration Range ±100g
Voltage - Supply 6.3V ~ 30V
Mounting Type Surface Mount
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number MMA8210
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 927483-MMA8210KEGR2
Ultra Librarian 3D Model Ultra Librarian MMA8210KEGR2 CAD Model

Description

NXP MMA8210KEGR2 3-Axis Accelerometer

The NXP MMA8210KEGR2 is a state-of-the-art, low-power, 3-axis accelerometer designed for a wide range of applications in the consumer electronics, automotive, and industrial sectors. It is known for its robustness, high performance, and versatility, which make it an ideal choice for motion and position sensing in various devices.

Key Features

  • 3-Axis Sensing: The MMA8210KEGR2 provides precise acceleration measurements along the X, Y, and Z axes, enabling comprehensive motion detection and analysis.
  • High Sensitivity: With its high sensitivity, the accelerometer can detect even the slightest movements, making it perfect for applications requiring accurate motion tracking.
  • Low Power Consumption: Designed with power efficiency in mind, it has a low operational power mode that conserves battery life in portable devices.
  • Wide Voltage Range: It operates over a broad voltage range, allowing for flexible integration into various system designs.
  • Compact Footprint: The small form factor of the MMA8210KEGR2 makes it easy to integrate into space-constrained designs without compromising performance.
  • High Shock Survivability: The device is built to withstand high-impact events, ensuring reliable performance in harsh environments.

Applications

  • Smartphones and Tablets
  • Wearable Devices
  • Automotive Safety Systems
  • Industrial Equipment Monitoring
  • Game Controllers
  • Navigation and Robotics

With its advanced MEMS technology, the NXP MMA8210KEGR2 offers precise acceleration measurement with minimal noise and drift. It is equipped with a range of embedded features, such as orientation detection and dynamic user-selectable full-scale ranges, which allow developers to tailor its performance to the specific needs of their applications.

Whether you are developing a new cutting-edge consumer gadget, enhancing the safety features of a vehicle, or deploying sophisticated industrial monitoring systems, the NXP MMA8210KEGR2 provides the reliability and precision required for your advanced motion-sensing needs.

You May Also Be Interested in

Analog Devices Inc.
ACCELEROMETER 5G ANALOG 16LFCSP
Lowest to $10.7687
Kionix Inc.
ACCELEROMETER TRI-AXIS 14LGA
Need more? Email Us
Bosch Sensortec
ACCELEROMETER 2-16G 12LGA
Lowest to $2.6596
Analog Devices Inc.
ACCELEROMETER SPI 16SOIC
Lowest to $39.1695
Kionix Inc.
ACCELEROMETER LGA
Lowest to $0.8882
Analog Devices Inc.
ACCEL 2-8G I2C/SPI 14CLCC / Accelerometer X, Y, Z Axis ±2g, 4g, 8g 1.5kHz 14-CLCC (6x6)
Lowest to $79.5631
Bosch Sensortec
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $3.0888
Analog Devices Inc.
ACCELEROMETER 18G ANALOG 8CLCC
Lowest to $42.4034
Bosch Sensortec
ACCEL 1-16G I2C/SPI 12LGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.1672 $58.3344
5+ $23.9322 $119.6610
8+ $23.1842 $185.4736
11+ $22.4363 $246.7993
14+ $21.6885 $303.6390
18+ $19.4449 $350.0082
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,110 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess