EN
  • EN
  • DE

LM4050BEM3X-8.2/NOPB

Part No LM4050BEM3X-8.2/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 8.192V SOT23 / V-Ref Precision 8.192V 15mA 3-Pin SOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Reference Type Shunt
Output Type Fixed
Output Voltage 8.192V
Output Current 15mA
Tolerance ±0.2%
Temperature Coefficient 50ppm/°C
Noise - 10Hz to 10kHz 150μVrms
Current - Cathode 100μA
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package TO-236-3, SC-59, SOT-23-3
Manufacturer Package SOT-23-3
Win Source Part Number 779147-LM4050BEM3X-8.2/NOPB
Popularity Medium
Supply and Demand Status Balance
Family Name LM4050
Introduction Date May 01, 2000
ECCN EAR99
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian LM4050BEM3X-8.2/NOPB CAD Model

Description

The LM4050BEM3X-8.2/NOPB is a high-precision micropower shunt voltage reference from Texas Instruments, providing a fixed 8.2V output with an impressive accuracy. Designed to operate under a wide current range of 60µA to 15mA, this voltage reference is an ideal choice for power-sensitive applications.

With its low dynamic impedance and a temperature coefficient as low as 50ppm/°C, the device is suitable for various applications, including portable battery-powered equipment, power supplies, and data acquisition systems. It is also a perfect fit for A/D and D/A converters, requiring a precise reference voltage for accurate conversions.

The LM4050BEM3X-8.2/NOPB comes in a small SOT-23 package, making it an excellent option for space-constrained applications. Its no-load stability ensures that the output voltage remains constant without an external load, which is crucial for maintaining accuracy in high-impedance circuits. Additionally, the device's extended operating temperature range from -40°C to +85°C allows it to perform reliably in a variety of environmental conditions.

This voltage reference is also characterized for reverse breakdown, ensuring that the device remains stable and precise even when subjected to reverse voltage conditions. This feature, along with the long-term stability and reliability of the device, makes it a trusted component for critical applications that require a stable voltage reference over time.

The "NOPB" suffix in the part number indicates that this product is part of Texas Instruments' green initiative, signifying that it is lead-free and RoHS compliant. This makes the LM4050BEM3X-8.2/NOPB not only an environmentally friendly choice but also suitable for use in electronic equipment that must meet strict international regulations regarding hazardous substances.

In summary, the LM4050BEM3X-8.2/NOPB is a versatile, high-precision voltage reference that offers excellent accuracy, low power consumption, and robust performance in a compact package, making it an ideal choice for a wide range of electronic applications.

You May Also Be Interested in

Diodes Incorporated
IC REG SHUNT
Lowest to $0.3361
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $11.5534
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3 / Series Voltage Reference IC Fixed 3.3V V ±0.2% 7 mA SOT-23-3
Lowest to $2.0170
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 3V SOT23-3
Lowest to $1.6320
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 3.3V SC70
Need more? Email Us
Diodes Incorporated
IC VREF SHUNT ADJ 1% SOT23
Lowest to $0.1465
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $11.4705

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess