EN
  • EN
  • DE

LM4050BIM3-2.0

Part No LM4050BIM3-2.0
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description LM4050/LM4050Q Precision Micropower Shunt Voltage Reference
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1199624-LM4050BIM3-2.0
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Portable Devices, Test & Measurement, Sensing & Instrumentation, Automation & Process Control, Power Management, Automotive, Audio
Ultra Librarian 3D Model Ultra Librarian LM4050BIM3-2.0 CAD Model

Description

The LM4050BIM3-2.0 is a precision micropower shunt voltage reference from Texas Instruments, offering a fixed 2.0V output with a high degree of accuracy and stability. Designed for space-constrained and power-sensitive applications, this voltage reference is encapsulated in a small SOT-23 package, making it an ideal choice for portable and battery-powered devices.

Key Features

  • Precision Voltage: The device provides a precise 2.0V output, with an initial accuracy of ±0.1% (max) and temperature coefficient as low as 50 ppm/°C (typical), ensuring reliable performance across a wide range of operating conditions.
  • Low Power Consumption: With a quiescent current of only 60 µA (typical), the LM4050BIM3-2.0 is optimized for battery-powered and energy-efficient applications.
  • Wide Operating Current Range: The device operates over a wide current range from 60 µA to 15 mA, providing design flexibility and compatibility with a variety of circuits.
  • High Stability: The voltage reference is highly stable and does not require an external capacitor, though it is stable with capacitive loads.
  • Extended Temperature Range: The LM4050BIM3-2.0 is rated for operation over a −40°C to +85°C temperature range, suitable for industrial applications.

Applications

The LM4050BIM3-2.0 is versatile and can be used in numerous applications, including:

  • Portable and battery-powered equipment
  • Data acquisition systems
  • Power supplies and power management systems
  • Automotive electronics
  • Precision instrumentation
  • Consumer electronics

Quality and Reliability

As with all Texas Instruments products, the LM4050BIM3-2.0 is manufactured to the highest quality standards, ensuring both reliability and performance. Engineers and designers can confidently incorporate this voltage reference into their designs, benefiting from Texas Instruments' commitment to quality in their integrated circuits.

You May Also Be Interested in

Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $0.7277
Diodes Incorporated
IC REG SHUNT
Lowest to $3.2617
Maxim Integrated
IC VREF SHUNT 3.3V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 3V SOT23-3
Lowest to $1.6320
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $9.8956
Maxim Integrated
IC VREF SHUNT 0.2% SC70-3
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.04% 8SOIC
Lowest to $16.2997
Apex Microtechnology
IC Vref Series 0.02% 8DIP
Need more? Email Us
Diodes Incorporated
VREG SHUNT REFERENCE SOT23 T&R 3
Lowest to $0.3841

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1072 $51.0720
24+ $4.1906 $100.5744
37+ $4.0596 $150.2052
51+ $3.9287 $200.3637
66+ $3.7977 $250.6482
89+ $3.4048 $303.0272
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess