The LM4051AIM3-1.2/NOPB is a precision micro-power shunt voltage reference from Texas Instruments, offering a fixed reverse breakdown voltage of 1.2V with a 0.5% accuracy. Designed for high-performance analog and digital applications, this device is a part of TI's LM4051 series of voltage references.
Key Features:
- Reference Voltage: Provides a precise 1.2V output, suitable for various ADCs, DACs, and other voltage-sensitive components.
- Accuracy: High accuracy level with an initial accuracy of 0.5%, ensuring reliable and consistent performance for precision applications.
- Temperature Coefficient: Features a low temperature coefficient, contributing to a stable output voltage over a wide temperature range.
- Low Power Consumption: Ideal for battery-powered and energy-sensitive applications due to its micro-power consumption.
- Package: Available in a small SOT-23 package, facilitating integration into space-constrained designs.
- Stability: Capable of stable operation with capacitive loads, making it versatile across various circuit configurations.
- No Output Capacitor Required: Operates without the need for an external capacitor, reducing component count and system complexity.
Applications:
- Data conversion
- Instrumentation
- Portable electronics
- Power supplies
- Mobile devices
Quality and Reliability:
The LM4051AIM3-1.2/NOPB is provided in a "No Lead" (NOPB) package, which is RoHS compliant and designed for environmentally friendly applications. Texas Instruments' commitment to quality ensures that this voltage reference maintains high performance and reliability standards.
Ordering Information:
To order or learn more about the LM4051AIM3-1.2/NOPB voltage reference and how it can be integrated into your designs, visit the Texas Instruments website or contact your local TI distributor.